web counter

Diodes Incorporated SBR series Schottky Barrier Rectifiers

Features and Applications of SBR series Schottky Barrier Rectifiers

The purpose of this article is to briefly illustrate what is possible with Schottky Barrier Rectifiers and the features and applications of these rectifiers manufactured by Diodes Incorporated under the SBR series.

Applications

  • Portable electronics
  • Lighting
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
SBR30300CTDIODE ARRAY SBR 300V 15A TO220AB49BUY
SBR30E45CTDIODE ARRAY SBR 45V TO220AB 50PC2850RFQ
SBR20100CTESchottky Diodes & Rectifiers SUPER BARRIER RECT 20A 100V LOW VF32365BUY
SBR10150CTEDiode Schottky 150V 10A 3-Pin(3+Tab) TO-262 Tube1050BUY
SBR10U60CTFPDIODE ARRAY SBR 60V 5A ITO220AB160BUY
SBR3040CTFPDIODE ARRAY SBR 40V 15A ITO220AB15000BUY
SBR60A60CTDIODE ARRAY SBR 60V 30A TO220AB8RFQ
SBR20U100CTESchottky Diodes & Rectifiers SUPER BARRIER RECT 20A 100V ULTRA LO VF4000RFQ
SBR30A100CTE-GDIODE SBR 15A 100V TO2621500BUY
SBR30M100CTDIODE ARRAY SBR 100V 15A TO220AB25000RFQ
SBR30M40CTFPDIODE ARRAY SBR 40V 15A ITO220AB239RFQ
SBR20U40CTFPDIODE ARRAY SBR 40V 10A ITO220AB782RFQ
SBR30A60CTFPDIODE ARRAY SBR 60V 15A ITO220AB740BUY
SBR4040CTFPDIODE ARRAY SBR 40V 20A ITO220AB28000BUY
SBR40U200CTB-13Diode Switching 200V 40A 3-Pin(2+Tab) D2PAK T/R22800RFQ
SBRT20M60CTSuper Barrier Rectifier TO220AB Tube 50PCS25000RFQ
SBRT40M80CTBDIODE RECT SB 80V 20A TO263AB150BUY
SBR10120CTL-13DIODE ARRAY SBR 120V 5A TO252-332363BUY
SBR30E45CTBSUPER BARRIER RECTIFIER TO263 TU0RFQ
SBR20A120CT-E1DIODE SCHOTTKY TO-2200RFQ
Technical Documents

In this video, I will explain to in detail the structure, working principle and places of use of Schottky diode, which we can encounter in communication circuits, power circuits and many other places. At the end of the video, you will have access to a lot of information about this diode. Normal diodes cannot respond to the reversal of the applied voltage at very high frequencies.

What is a Schottky Diode? How Schottky Diodes Work? Where to Use? ( Schottky Diode Tutorial)


The SBR series Schottky Barrier Rectifiers from Diodes Incorporated is designed to offer high-frequency operation, low forward voltage drop, and high surge capability. They feature low reverse leakage current and are lead-free and RoHS-compliant, making them a reliable and environmentally-friendly option for various applications. The SBR series is available in both surface mount and through-hole packages, making it suitable for use in a range of circuit designs. The SBR series is commonly used in power supplies, DC-DC converters, low voltage/high current rectification, automotive systems, LED lighting, and portable devices.

Features

The main features of the SBR series Schottky Barrier Rectifiers may be summarized as follows:

1. High efficiency: The SBR rectifiers have low forward voltage drop, which leads to lower power losses and higher efficiency in applications.

2. High current density: These rectifiers have a high current density rating, which means they can handle higher current levels in a smaller package size.

3. Low reverse leakage current: The SBR rectifiers have a low reverse leakage current, which means they are ideal for use in applications where low power dissipation is critical.

4. Low profile package: These rectifiers are available in a low profile package, which saves space on the PCB.

5. High-temperature operation: The SBR rectifiers are designed to operate at high temperatures, making them suitable for use in applications where high ambient temperatures are present.

6. High surge capability: These rectifiers have a high surge capability, making them suitable for use in applications where transient voltages are present.

7. Wide voltage range: The SBR rectifiers are available in a wide range of voltage ratings, making them suitable for use in a variety of applications.

8. RoHS compliant: The SBR rectifiers are RoHS compliant, which means they are free from hazardous substances.

9. Low thermal resistance: These rectifiers have a low thermal resistance, which means they can dissipate heat efficiently.

Applications

  • Power supplies

  • DC-DC converters

  • Low voltage/high current rectification

  • Automotive systems

  • LED lighting

  • Portable devices

SBR rectifiers are commonly used in switch-mode power supplies (SMPS) for low voltage and high-frequency applications. They offer lower voltage drop and faster switching speeds, resulting in higher power efficiency. SBR series Schottky Barrier Rectifiers are commonly used in applications that require high power efficiency, fast switching speeds, and high reliability.


Frequently Asked Questions

What is the maximum junction temperature rating of SBR Schottky Barrier Rectifiers?

The SBR series has a maximum junction temperature rating of 150°C.

What are the typical applications of SBR Schottky Barrier Rectifiers?

SBR Schottky Barrier Rectifiers are commonly used in power supplies, inverters, and converters for a wide range of applications, including automotive, industrial, and consumer electronics.

What are the advantages of SBR Schottky Barrier Rectifiers compared to conventional rectifiers?

SBR Schottky Barrier Rectifiers have lower forward voltage drop and faster switching speed than conventional rectifiers, resulting in lower power dissipation and higher efficiency.