web counter

ON Semiconductor SWITCHMODE™ series Diodes - Rectifiers - Arrays

Introduction, stock information and FAQs of SWITCHMODE™ series Rectifier Diode Array

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the ON Semiconductor SWITCHMODE™ series Rectifier Diode Array.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
MBR20200CTGDIODE ARRAY SCHOTTKY 200V TO2200RFQ
MUR3060WTGDiode, Rectifier, Ultrafast, Vr 600V, If 30A, Pkg TO-247 PSI, Vf 1.7V, Trr 60ns, Cs 150A6050RFQ
MBRD650CTT4GDIODE ARRAY SCHOTTKY 50V 3A DPAK69500RFQ
MBRF20H150CTGDiode Schottky 150V 20A 3-Pin(3+Tab) TO-220 Full-Pak Rail40BUY
SNRVBD660CTT4GDIODE ARRAY SCHOTTKY 60V 3A DPAK30000BUY
MBRD1035CTLT4GDIODE ARRAY SCHOTTKY 35V 5A DPAK123506RFQ
MBR2535CTLGDIODE ARRAY SCHOTTKY 35V TO220AB26BUY
MBRB20100CTGDIODE ARRAY SCHOTTKY 100V D2PAK53RFQ
NRVUD620CTG-VF01DIODE ARRAY GP 200V 3A DPAK3000BUY
MBRF20L45CTGDIODE ARRAY SCHOTTKY 45V TO220FP18BUY
MBRB41H100CTT4GDIODE ARRAY SCHOTTKY 100V D2PAK10020BUY
NRVBD640VCTT4GDIODE ARRAY SCHOTTKY 40V 3A DPAK27BUY
MBRB60H100CTT4GMBRB41H100CT Series 30 A 100 V SWITCHMODE Power Rectifier - D2PAK-30RFQ
MUR1620CTGDIODE ARRAY GP 200V 8A TO220AB800RFQ
MUR1660CTGDIODE ARRAY GP 600V 8A TO220AB0RFQ
MUR3020WTGDIODE ARRAY GP 200V 15A TO247960RFQ
MURB1620CTRT4GDIODE ARRAY GP 200V 8A D2PAK64000RFQ
MBRF20L60CTGDIODE ARRAY SCHOTTKY 60V TO220FP10BUY
MBRD650CTGDIODE ARRAY SCHOTTKY 50V 3A DPAK32363BUY
MBRD640CTGDIODE ARRAY SCHOTTKY 40V 3A DPAK8000RFQ
Technical Documents

ON Semiconductor's SWITCHMODE™ series Diodes - Rectifiers - Arrays are designed to provide superior performance in a wide range of applications. These devices are optimized for high-frequency switching applications, providing low forward voltage drop, low reverse leakage current, and fast switching speeds. The series includes a variety of rectifier and diode arrays, including Schottky, ultrafast, and fast recovery rectifiers, as well as Zener and transient voltage suppressor (TVS) diodes. The devices are available in a variety of packages, including SOT-23, SOD-123, SOD-323, and SOT-223.


Features


• Low forward voltage drop

• High surge current capability

• Low reverse leakage current

• High temperature operation

• Low thermal resistance

• High reliability

• RoHS compliant


Applications

• Automotive

• Industrial

• Consumer

• Lighting

• Power Supplies

• Motor Control

• Solar Inverters

• Battery Chargers

• DC/DC Converters

• AC/DC Converters

• Uninterruptible Power Supplies (UPS)

• Telecom/Networking


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor SWITCHMODE™ series Diodes - Rectifiers - Arrays?

1. Vishay Semiconductor Rectifier Diodes 2. Infineon Technologies Rectifier Diodes 3. STMicroelectronics Rectifier Diodes 4. NXP Semiconductors Rectifier Diodes 5. Diodes Incorporated Rectifier Diodes 6. Littelfuse Rectifier Diodes 7. Fairchild Semiconductor Rectifier Diodes 8. ROHM Semiconductor Rectifier Diodes 9. Toshiba Rectifier Diodes 10. Texas Instruments Rectifier Diodes

What are the differences between the types of ON Semiconductor SWITCHMODE™ series Diodes - Rectifiers - Arrays?

1. Rectifiers: Rectifiers are used to convert alternating current (AC) to direct current (DC). They are available in a variety of configurations, including single, dual, and bridge rectifiers.  2. Arrays: Arrays are a type of diode that can be used to control the flow of current in a circuit. They are available in a variety of configurations, including single, dual, and multiple arrays.  3. Switchmode: Switchmode diodes are designed to switch quickly between two states, allowing them to be used in high-speed applications. They are available in a variety of configurations, including single, dual, and multiple switchmode diodes.