web counter

STMicroelectronics STPS3045 Rectifier Diode Array

Features and applications of STMicroelectronics STPS3045 Rectifier Diode Array

A twin rectifier diode array from STMicroelectronics, the STPS3045, is intended to provide high efficiency and high-current rectification in a range of power supply and general-purpose circuits. It can withstand higher currents and voltages than a single diode since it contains two distinct diodes in a single package. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPS3045CRDIODE ARRAY SCHOTTKY 45V I2PAK950RFQ
STPS3045CGDIODE ARRAY SCHOTTKY 45V D2PAK1245RFQ
STPS3045CPDIODE ARRAY SCHOTTKY 45V SOT93288RFQ
STPS3045CGY-TRDIODE ARRAY SCHOTTKY 45V D2PAK24000RFQ
STPS3045CG-TRSchottky Diodes & Rectifiers 2X15 Amp 45 Volt1000RFQ
STPS3045CPIRGDIODE ARRAY SCHOTTKY 45V 3TOPI32365RFQ
STPS3045CWDIODE ARRAY SCHOTTKY 45V TO247-3600RFQ
STPS3045CFPDIODE ARRAY SCHOTTKY 45V TO220FP7229RFQ
STPS3045CTDIODE ARRAY SCHOTTKY 45V TO220AB1700RFQ
Technical Documents

A twin rectifier diode array from STMicroelectronics, the STPS3045, is intended to provide high efficiency and high-current rectification in a range of power supply and general-purpose circuits. It can withstand higher currents and voltages than a single diode since it contains two distinct diodes in a single package. The STPS3045 is appropriate for high-peak current applications due to its diodes' strong forward surge capacity of up to 300 A and low forward voltage drop. The STPS3045 complies with the Restriction of Hazardous Substances (RoHS) directive and may operate up to 150 °C. Power supply, motor control circuits, lighting, industrial controls, and automotive systems are just a few of the many uses for it. Overall, the STMicroelectronics STPS3045 Rectifier Diode Array is a high-performance component that provides efficient and reliable rectification in high-current and high-voltage applications.

 

Features

 

The STPS3045 has a dual diode structure that enables it to handle larger currents and voltages than a single diode by combining two distinct diodes into a single chip.

High forward surge capability: The STPS3045 is appropriate for use in applications requiring high peak currents since its diodes can sustain high forward surge currents of up to 300 A.

Low forward voltage drop: The STPS3045 has a very low forward voltage drop, allowing for good efficiency even at high currents.

High working temperature: The STPS3045 is appropriate for use in high-temperature situations because it can function at temperatures of up to 150°C.

RoHS-compliant: The STPS3045 complies with the Restriction of Hazardous Substances (RoHS) directive, therefore dangerous substances like lead or mercury are not present in it.

Overall, the STMicroelectronics STPS3045 is a high-performance diode array that is suited for a variety of power supply and general-purpose applications thanks to its low forward voltage drop, strong forward surge capability, and high working temperature.

 

Applications

 

  • Lighting

  • Automotive

  • Motor control

  • Power supplies

  • Industrial controls

Overall, the STMicroelectronics STPS3045 Rectifier Diode Array is a versatile component that can be used in a variety of high-current and high-voltage applications, where it can provide efficient and reliable rectification.


Frequently Asked Questions

A rectifier diode array: what is it?

A component with many diodes in one package is called a rectifier diode array. This enables it to operate at higher voltages and currents than a single diode.

What is the STPS3045's maximum forward surge current?

The maximum forward surge current for the STPS3045 is 300 A.

What is the STPS3045's working temperature range?

Temperatures as high as 150 °C can be tolerated by the STPS3045.