web counter

Diodes Incorporated UltraLo™ series Interface - Specialized

Introduction, stock information and FAQs of UltraLo™ series Specialized Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Diodes Incorporated UltraLo™ series Specialized Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PI7C9X20404SLCFDEIC INTERFACE SPECIALIZED 128LQFP1555RFQ
PI7C9X2G312GPBNJEIC INTFACE SPECIALIZED 196LBGA5BUY
PI7C9X20303SLCFDEIC INTERFACE SPECIALIZED 128LQFP1RFQ
PI7C9X2G404EVAZXAEXIC INTERFACE SPECIALIZED 136AQFN152BUY
PI7C9X2G608ELZXAEXIC INTERFACE SPECIALIZED 136AQFN0RFQ
PI7C9X2G608ELBZXAEIC INTERFACE SPECIALIZED 136AQFN227RFQ
PI7C9X20508GPBNDEIC INTERFACE SPECIALIZED 256BGA500RFQ
PI7C9X2G606PRANJEIC INTFACE SPECIALIZED 196LBGA5BUY
PI7C9X2G612GPNJEXIC INTFACE SPECIALIZED 196LBGA20BUY
PI7C9X2G312GPBNJEXIC PACKET SWITCH 3-PORT/12-LANE670BUY
PI7C9X2G612GPANJEIC INTFACE SPECIALIZED 196LBGA0RFQ
PI7C9X2G312GPNJEIC PACKET SWITCH 3-PORT/12-LANE10BUY
PI7C9X2G312GPNJEXIC PACKET SWITCH 3-PORT/12-LANE0RFQ
PI7C9X2G808PRNJEIC INTERFACE SPECIALIZED 196BGA17BUY
PI7C9X2G304EVAZXAEXIC INTERFACE SPECIALIZED 136AQFN6320BUY
PI7C9X2G404SVAFDEEXIC INTERFACE SPECIALIZED 128LQFP380BUY
PI7C9X2G808PRBNJAEXPACKET SWITCH LBGA-196 T&R 1K0RFQ
PI7C9X2G612GPBNJEPCI Interface IC 6Ports 12Lanes PCIE2 Packet Switch0RFQ
PI7C9X2G606PRBNJEPCI Interface IC 6 Port 6 Lane PCIe2 Packet Switch35RFQ
PI7C9X2G312GPANJEXIC PACKET SWITCH 3-PORT/12-LANE12RFQ
Technical Documents

Description


Diodes Incorporated UltraLo™ series Interface is a specialized interface designed to provide a low-power, low-cost solution for connecting a wide range of devices. It is designed to provide a reliable, low-power connection between two devices, such as a microcontroller and a sensor, or a microcontroller and a display. The UltraLo™ series Interface is designed to be highly efficient, with low power consumption and low cost. It is also designed to be highly reliable, with a wide range of features that ensure a secure connection between two devices. The UltraLo™ series Interface is ideal for applications that require a reliable, low-power connection between two devices.



Features


1. Low-power consumption: The UltraLo™ series Interface is designed to consume very low power, making it ideal for applications where power efficiency is a priority.


2. High-speed data transfer: The UltraLo™ series Interface is capable of transferring data at speeds up to 10 Gbps, making it suitable for applications that require high-speed data transfer.


3. Robust design: The UltraLo™ series Interface is designed to be robust and reliable, making it suitable for applications that require reliable performance.


4. Low-cost: The UltraLo™ series Interface is designed to be cost-effective, making it suitable for applications where cost is a major factor.



Applications


1. Automotive: The UltraLo™ series Interface is suitable for use in automotive applications, such as in-vehicle infotainment systems and vehicle-to-vehicle communication systems.


2. Industrial: The UltraLo™ series Interface is suitable for use in industrial applications, such as factory automation systems and industrial control systems.


3. Consumer electronics: The UltraLo™ series Interface is suitable for use in consumer electronics, such as home entertainment systems and home automation systems.


4. Medical: The UltraLo™ series Interface is suitable for use in medical applications, such as medical imaging systems and medical monitoring systems.


Frequently Asked Questions

What are the Alternative Products of Diodes Incorporated UltraLo™ series Interface - Specialized?

1. Texas Instruments TPS229xx Series Low-Voltage Load Switches 2. ON Semiconductor NCP3020 Series Low-Voltage Load Switches 3. STMicroelectronics STUSB4500 Series USB Type-C Power Delivery Controllers 4. NXP Semiconductors PTN5110 Series USB Type-C Power Delivery Controllers 5. Microchip Technology MCP1640 Series Low-Voltage Load Switches 6. Analog Devices ADP5090 Series Low-Voltage Load Switches 7. Linear Technology LT3080 Series Low-Voltage Load Switches 8. Maxim Integrated MAX14921 Series USB Type-C Power Delivery Controllers

What are the differences between the types of Diodes Incorporated UltraLo™ series Interface - Specialized?

The UltraLo™ series Interface - Specialized diodes from Diodes Incorporated come in three different types:  1. UltraLo™ Series Interface - High Voltage: These diodes are designed to handle high voltage applications, such as automotive and industrial applications. They are capable of withstanding up to 600V and have a low forward voltage drop.  2. UltraLo™ Series Interface - Low Voltage: These diodes are designed for low voltage applications, such as consumer electronics. They are capable of withstanding up to 30V and have a low forward voltage drop.  3. UltraLo™ Series Interface - High Speed: These diodes are designed for high speed applications, such as communications and data processing. They are capable of withstanding up to 600V and have a fast switching speed.