web counter

Zilog Z80 series Interface - Specialized

Introduction, stock information and FAQs of Z80 series Specialized Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Zilog Z80 series Specialized Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
Z84C4106PEGIC INTERFACE SPECIALIZED 40DIP24RFQ
Z84C2006PEGIC INTERFACE SPECIALIZED 40DIP1200RFQ
Z84C4406VEGIC INTERFACE SPECIALIZED 44PLCC6RFQ
Z84C2006AEGIC INTERFACE SPECIALIZED 44LQFP300RFQ
Z0847006PSGIC INTERFACE SPECIALIZED 40DIP1550RFQ
Z84C4110PEGIC INTERFACE SPECIALIZED 40DIP26RFQ
Z84C4306AEGIC INTERFACE SPECIALIZED 44LQFP15000RFQ
Z84C1008VEGIC INTERFACE SPECIALIZED 44PLCC500RFQ
Z84C2008VEC00TRIC INTERFACE SPECIALIZED 44PLCC19RFQ
Z84C2006VEGIC INTERFACE SPECIALIZED 44PLCC1051RFQ
Z84C4110PECIC INTERFACE SPECIALIZED 40DIP0RFQ
Z84C9008VSC00TRIC INTERFACE SPECIALIZED 84PLCC0RFQ
Z84C9010ASCIC INTERFACE SPECIALIZED 100LQFP0RFQ
Z84C9008VEC00TRIC INTERFACE SPECIALIZED 84PLCC0RFQ
Z84C4408VEC00TRIC INTERFACE SPECIALIZED 44PLCC0RFQ
Z84C4410VECIC INTERFACE SPECIALIZED 44PLCC2500RFQ
Z84C2006PECIC INTERFACE SPECIALIZED 8DIP60RFQ
Z84C2008VECIC INTERFACE SPECIALIZED 44PLCC399RFQ
Z84C4206PECIC INTERFACE SPECIALIZED 40DIP0RFQ
Z84C2006VECIC INTERFACE SPECIALIZED 44PLCC35RFQ
Technical Documents

Description


The Zilog Z80 series Interface is a specialized interface designed to provide a high-performance connection between the Zilog Z80 series microprocessors and peripheral devices. It is a synchronous serial interface that supports both 8-bit and 16-bit data transfers. The interface is designed to be highly flexible and configurable, allowing for a wide range of applications. It is also designed to be low power, making it ideal for embedded applications. The Zilog Z80 series Interface is a powerful and reliable solution for connecting Zilog Z80 series microprocessors to peripheral devices.



Features


1. High-performance 8-bit microprocessor with a 16-bit instruction set.


2. On-chip memory management unit (MMU) for efficient memory access.


3. On-chip clock generator for precise timing control.


4. On-chip interrupt controller for efficient interrupt handling.


5. On-chip DMA controller for efficient data transfer.


6. On-chip I/O ports for easy connection to external devices.


7. On-chip timer for accurate timing control.


8. On-chip serial port for communication with other devices.



Applications


1. Embedded systems: Z80 series microprocessors are used in embedded systems such as industrial automation, medical equipment, and consumer electronics.


2. Robotics: Z80 series microprocessors are used in robotic applications such as autonomous vehicles, robotic arms, and robotic vision systems.


3. Automotive: Z80 series microprocessors are used in automotive applications such as engine control, transmission control, and safety systems.


4. Industrial: Z80 series microprocessors are used in industrial applications such as process control, machine control, and factory automation.


5. Networking: Z80 series microprocessors are used in networking applications such as routers, switches, and wireless access points.


Frequently Asked Questions

What are the Alternative Products of Zilog Z80 series Interface - Specialized?

1. Intel 8051 Series Interface - Specialized 2. Atmel AVR Series Interface - Specialized 3. Microchip PIC Series Interface - Specialized 4. Freescale 68HC11 Series Interface - Specialized 5. Texas Instruments MSP430 Series Interface - Specialized 6. ARM Cortex-M Series Interface - Specialized 7. Renesas RX Series Interface - Specialized 8. STMicroelectronics STM32 Series Interface - Specialized

What are the differences between the types of Zilog Z80 series Interface - Specialized?

The Zilog Z80 series of microprocessors includes a variety of specialized interfaces, each designed for a specific purpose. The main differences between the types of Zilog Z80 series interfaces are the number of pins, the type of data transfer, and the type of memory access.  1. Z80 Standard Interface: This is the most basic type of Z80 interface, with 40 pins and a single 8-bit data bus. It is designed for general-purpose applications and provides access to both ROM and RAM memory.  2. Z80 Enhanced Interface: This type of interface has an additional 8-bit data bus, allowing for faster data transfer. It also has an additional 16-bit address bus, allowing for access to larger amounts of memory.  3. Z80 High-Speed Interface: This type of interface has a 16-bit data bus and a 24-bit address bus, allowing for faster data transfer and access to larger amounts of memory.  4. Z80 Multi-Function Interface: This type of interface has multiple data buses and address buses, allowing for multiple simultaneous data transfers and access to larger amounts of memory. It also has additional pins for specialized functions, such as DMA and interrupt control.