web counter

Renesas Electronics America Inc. Universe IID™ series Interface - Specialized

Introduction, stock information and FAQs of Universe IID™ series Specialized Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America Inc. Universe IID™ series Specialized Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
89HPES24NT3ZBBXGIIC INTFACE SPECIALIZED 420SBGA0RFQ
89HPES8NT2ZBBCG8IC INTFACE SPECIALIZED 324CABGA0RFQ
TSI310A-133CEIC INTFACE SPECIALIZED 304SBGA0RFQ
TSI310A-133CEYIC INTFACE SPECIALIZED 304HPBGA0RFQ
89HPES4T4ZBNQGIC INTFACE SPECIALIZED 132VFQFPN0RFQ
TSI308-600CLVIC INTFACE SPECIALIZD 388TEPBGA0RFQ
89HPES16T4G2ZBBXGIC INTFACE SPECIALIZED 288SBGA0RFQ
89HPES8T5AZBBCIC INTFACE SPECIALIZED 196CABGA0RFQ
CA91L750-100ILVIC INTERFACE SPECIALIZED 376BGA0RFQ
QLX4600LIQSRIC INTERFACE SPECIALIZED 46TQFN0RFQ
89HPES4T4G2ZCALGIIC INTFACE SPECIALIZED 324FCBGA0RFQ
TSI721A1-16GILVIC INTFACE SPECIALIZED 143FCBGA2607RFQ
QLX4600SIQSRIC INTERFACE SPECIALIZED 46TQFN14BUY
TSI381-66ILVIC INTFACE SPECIALIZED 144CABGA9100RFQ
TSI721A1-16GCLVIC INTFACE SPECIALIZED 143FCBGA2755BUY
CA91C142D-33IEIC INTERFACE SPECIALIZED 313BGA872BUY
TSI382-66ILVIC INTFACE SPECIALIZED 144CABGA1000RFQ
89HPES16T4AG2ZCALGIC INTFACE SPECIALIZED 324FCBGA0RFQ
89HPES3T3ZBBCGI8IC INTFACE SPECIALIZED 144CABGA0RFQ
89HPES5T5ZBBCGI8IC INTFACE SPECIALIZED 196CABGA241BUY
Technical Documents

Description


Renesas Electronics America Inc. is a leading provider of advanced semiconductor solutions for the automotive, industrial, and consumer markets. The company's Universe IID™ series Interface is a specialized interface that provides a comprehensive set of features and functions for a wide range of applications. It is designed to provide a high level of integration, flexibility, and scalability, allowing users to quickly and easily develop and deploy their applications. The interface is also designed to be highly reliable and secure, making it ideal for mission-critical applications. With its advanced features and functions, the Universe IID™ series Interface is the perfect solution for any application requiring a reliable and secure interface.



Features


1. High-speed data transfer: The Renesas Electronics America Inc. Universe IID™ series Interface offers high-speed data transfer rates of up to 5 Gbps.


2. Low power consumption: The interface consumes very low power, making it ideal for applications that require low power consumption.


3. High reliability: The interface is designed to be highly reliable, ensuring that data is transferred accurately and quickly.


4. Easy to use: The interface is easy to use and configure, making it ideal for applications that require quick setup and configuration.



Applications


1. Automotive: The Renesas Electronics America Inc. Universe IID™ series Interface is ideal for automotive applications, such as in-vehicle infotainment systems, vehicle-to-vehicle communication, and vehicle-to-infrastructure communication.


2. Industrial: The interface is suitable for industrial applications, such as factory automation, process control, and machine-to-machine communication.


3. Medical: The interface is suitable for medical applications, such as medical imaging, patient monitoring, and medical device communication.


4. Consumer: The interface is suitable for consumer applications, such as home automation, home entertainment, and home security.


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America Inc. Universe IID™ series Interface - Specialized?

1. Texas Instruments MSP430F5xx Series Interface - Specialized 2. Microchip PIC32MX Series Interface - Specialized 3. NXP LPC17xx Series Interface - Specialized 4. STMicroelectronics STM32F4xx Series Interface - Specialized 5. Atmel SAM3X Series Interface - Specialized 6. Freescale Kinetis K Series Interface - Specialized 7. Silicon Labs EFM32 Series Interface - Specialized 8. Cypress PSoC Series Interface - Specialized

What are the differences between the types of Renesas Electronics America Inc. Universe IID™ series Interface - Specialized?

The Renesas Electronics America Inc. Universe IID™ series Interface - Specialized includes three different types of interface products:  1. Universal IID™ Serial Interface: This type of interface is designed to provide a simple, low-cost solution for connecting a variety of devices to a single serial port. It supports a wide range of protocols, including RS-232, RS-422, and RS-485.  2. Universal IID™ Ethernet Interface: This type of interface is designed to provide a simple, low-cost solution for connecting a variety of devices to an Ethernet network. It supports a wide range of protocols, including TCP/IP, UDP, and SNMP.  3. Universal IID™ USB Interface: This type of interface is designed to provide a simple, low-cost solution for connecting a variety of devices to a USB port. It supports a wide range of protocols, including USB 1.1, USB 2.0, and USB 3.0.