Power MOSFETs are used to switch and control high power loads in a variety of applications. They are made using a variety of materials, including silicon, silicon carbide (SiC), and gallium nitride (GaN), which allows them to operate at high frequencies and high temperatures while minimizing power loss. Power MOSFETs are typically packaged in a TO-220 or TO-247 package, but smaller packages like DPAK and PowerPAK are also available for space-constrained designs. Power MOSFETs may also include features like built-in protection circuits, such as overvoltage and overtemperature protection, to ensure safe operation.
Features
The main features of Power MOSFETs for a wide range of applications may be summarized as follows:
1. Low on-resistance: Power MOSFETs have a low on-resistance, which reduces power dissipation and improves efficiency.
2. High switching speed: Power MOSFETs have a fast switching speed, which allows for high-frequency operation and fast response times.
3. High blocking voltage: Power MOSFETs can handle high voltage levels, making them suitable for use in high-power applications.
4. Low gate drives requirements: Power MOSFETs have low gate capacitance and voltage requirements, making them easy to drive and reducing the size of the control circuitry.
5. Low gate charge: Power MOSFETs have a low gate charge, which reduces switching losses and improves efficiency.
6. High thermal efficiency: Power MOSFETs have a low junction-to-case thermal resistance, which allows for efficient heat dissipation and reduces the need for additional cooling.
7. Avalanche ruggedness: Power MOSFETs are designed to withstand voltage spikes and other transient events without damage, improving reliability in harsh environments.
8. Multiple package options: Power MOSFETs are available in a variety of package options, including surface-mount and through-hole options, to suit different applications.
9. Wide temperature range: Power MOSFETs can operate over a wide temperature range, making them suitable for use in both high-temperature and low-temperature environments.
Applications
Power supplies (AC-DC and DC-DC converters)
Motor control (industrial, automotive, and robotics)
Lighting (LED drivers and ballasts)
Audio amplifiers (class D amplifiers)
Switching regulators
Power inverters
Solar inverters
Battery management systems
Electric vehicle charging stations
Telecom and networking equipment
HEXFET power MOSFETs are used in a wide range of applications, including power supplies, motor drives, inverters, switching regulators, and DC-DC converters.


Product
Brand
Articles
Tools