The MCP41010 series of single-channel digital potentiometer features 8-bit resolution (256 wiper steps), and an industry-standard SPI™ serial interface. The wiper position varies linearly and is controlled via the SPI interface. It has a 10kΩ end-to-end resistance value with an SPI serial interface.
Microchip Technology MCP41010 series Digital Potentiometers
Comprehensive Guide to MCP41010 Integrated Circuits (ICs) Digital Potentiometers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP41010 series Digital Potentiometers products.
FEATURES
- Single-channel
- 8-bit resolution (256 wiper steps)
Applications
- Test & measurement
- TV
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MCP41010-I/SN | MICROCHIP MCP41010-I/SN IC, DIGITAL POT 10KOHM, 256, SGL, 8-SOIC | 4 | RFQ |
| MCP41010T-I/SN | IC POT DIGITAL 10K 1CH SPI 8SOIC | 3000 | RFQ |
| MCP41010-I/P | MICROCHIP - MCP41010-I/P - DIGITAL POT, 10K, 256 STEPS, SPI | 50 | RFQ |
| MCP41010-E/P | MICROCHIP MCP41010-E/PVolatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V | 136 | BUY |
| MCP41010-E/SN | MICROCHIP MCP41010-E/SNVolatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V | 89560 | BUY |
| MCP41010T-E/SN | IC DGTL POT 10KOHM 256TAP 8SOIC | 90000 | BUY |
Technical Documents
- MCP41zzz, MCP42zzz
- Bond Wire 20/Mar/2017
- Packing Changes 10/Oct/2016
- SN-Microchip-datasheet-561.pdf
- SN-Microchip-datasheet-14100509.pdf
- Microchip-company-68.pdf
- Qualification Revision 23/Aug/2013
- P-Microchip-datasheet-561.pdf
- SN-Microchip-datasheet-561.pdf
- SN-Microchip-datasheet-528294.pdf
- SN-Microchip-datasheet-561.pdf
- Bond Wire 12/Apr/2017
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MCP41010 series Digital Potentiometers
Maxim Integrated MAX5481/MAX5482: These are 10kΩ and 100kΩ digital potentiometers with similar features to the MCP41010. They offer a dual-channel configuration and can be controlled via a serial interface. Analog Devices AD5241/AD5242: These digital potentiometers provide similar functionality to the MCP41010. They are available in single-channel and dual-channel versions, with various resistance options.
What is the difference between MCP41XXX and MCP42XXX?
The MCP41XXX is a single-channel device and is offered in an 8-pin PDIP or SOIC package. The MCP42XXX contains two independent channels in a 14-pin PDIP, SOIC or TSSOP package.


Product
Brand
Articles
Tools