The Microchip Technology MCP41HV51 series Digital Potentiometers is a single-channel, high voltage digital potentiometer (Digipot) family that supports 10V ~36V or +/-5V to +/-18V power rails. It features 8-bit resolution with SPI interface. This family is available in TSSOP-14 and QFN-20 (5x5) packages and has 5kΩ, 10 kΩ, 50 kΩ, and 100 kΩ end-to-end resistance(RAB) options
Microchip Technology MCP41HV51 series Digital Potentiometers
Comprehensive Guide to MCP41HV51 Integrated Circuits (ICs) Digital Potentiometers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP41HV51 series Digital Potentiometers products.
FEATURES
- Single-channel
- 8-bit resolution with SPI interface
Applications
- Test & measurement
- Motor drives
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MCP41HV51-503E/MQ | Digital Potentiometer 256POS 50KOhm Single 20-Pin QFN EP Tube | 29 | BUY |
| MCP41HV51-502E/MQ | Digital Potentiometer 256POS 5KOhm Single 20-Pin QFN EP Tube | 997 | BUY |
| MCP41HV51-103E/ST | IC DGT POT 10KOHM 256TAP 14TSSOP | 3000 | RFQ |
| MCP41HV51-502E/ST | IC DGTL POT 5KOHM 256TAP 14TSSOP | 138 | RFQ |
| MCP41HV51-503E/ST | Digital Potentiometer 256POS 50KOhm Single 14-Pin TSSOP Tube | 1000 | BUY |
| MCP41HV51T-502E/ST | Digital Potentiometer 256POS 5KOhm Single 14-Pin TSSOP T/R | 32 | BUY |
| MCP41HV51T-503E/MQ | Digital Potentiometer 256POS 50KOhm Single 20-Pin QFN EP T/R | 5 | BUY |
| MCP41HV51-104E/ST | IC DGT POT 100KOHM 256TP 14TSSOP | 4500 | BUY |
| MCP41HV51T-502E/MQ | Digital Potentiometer 256POS 5KOhm Single 20-Pin QFN EP T/R | 44 | BUY |
| MCP41HV51T-103E/ST | Digital Potentiometer 256POS 10KOhm Single 14-Pin TSSOP T/R | 100000 | RFQ |
| MCP41HV51T-103E/MQ | Digital Potentiometer 256POS 10KOhm Single 20-Pin QFN EP T/R | 27 | BUY |
| MCP41HV51T-104E/MQ | Digital Potentiometer 256POS 100KOhm Single 20-Pin QFN EP T/R | 292 | BUY |
| MCP41HV51T-104E/ST | Digital Potentiometer 256POS 100KOhm Single 14-Pin TSSOP T/R | 31 | BUY |
| MCP41HV51-104E/MQ | Digital Potentiometer 256POS 100KOhm Single 20-Pin QFN EP Tube | 2617 | BUY |
| MCP41HV51T-503E/ST | Digital Potentiometer 256POS 50KOhm Single 14-Pin TSSOP T/R | 3188 | BUY |
| MCP41HV51-103E/MQ | Digital Potentiometer 256POS 10KOhm Single 20-Pin QFN EP Tube | 1690 | BUY |
Technical Documents
- MCP41HVx1
- Packing Changes 10/Oct/2016
- Microchip-company-68.pdf
- Mult Devices 24/May/2018
- Mult Devices Assembly Site 01/Feb/2018
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MCP41HV51 series Digital Potentiometers
Maxim Integrated MAX5481/MAX5482: These digital potentiometers offer similar features and specifications to the MCP41HV51 series. They come in different resistance values and provide digitally controlled variable resistance. Analog Devices AD5252/AD5254: These digital potentiometers from Analog Devices are suitable substitutes for the MCP41HV51 series. They offer multiple channels and a wide range of resistance values, allowing for precise resistance adjustment. Texas Instruments PGA2310: This is a digitally controlled stereo audio volume control IC that can be used as an alternative to the MCP41HV51 series in audio applications. It provides precise volume control with low distortion and noise. Renesas Electronics ISL22317: This digital potentiometer offers similar functionality and performance as the MCP41HV51 series. It has a wide resistance range and multiple channels, making it suitable for various applications, including calibration and trim functions.
How does the SPI interface work with MCP41HV51 series Digital Potentiometers?
The Microchip Technology MCP41HV51 series Digital Potentiometers features an SPI interface. The Serial Peripheral Interface (SPI) is a synchronous serial communication interface specification used for short-distance communication, primarily in embedded systems .


Product
Brand
Articles
Tools