web counter

Renesas Electronics America Inc. XDCP™ series Data Acquisition - Digital Potentiometers

Introduction, stock information and FAQs of XDCP™ series Digital Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America Inc. XDCP™ series Digital Potentiometers.

Applications

  • Factory automation & control
  • Test & measurement
  • Lighting
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ISL90840WAV2027ZT2IC DGT POT 10KOHM 256TAP 20TSSOP0RFQ
ISL22446WFRT20ZIC DGT POT 10KOHM 128TAP 20TQFN0RFQ
X9269US24Z-2.7T1IC DGTL POT 50KOHM 256TAP 24SOIC0RFQ
ISL22414TFU10Z-TKIC DGT POT 100KOHM 256TAP 10MSOP0RFQ
X9418WV24IZ-2.7IC DGTL POT 10KOHM 64TAP 24TSSOP0RFQ
ISL90840WIV2027ZT2IC DGT POT 10KOHM 256TAP 20TSSOP0RFQ
ISL22317UFRTZIC DGTL POT 50KOHM 128TAP 10TDFN0RFQ
ISL23315UFRUZ-TKIC DGT POT 50KOHM 256TAP 10UTQFN0RFQ
ISL23345WFVZ-T7AIC DGT POT 10KOHM 256TAP 20TSSOP0RFQ
ISL23348TFRZ-T7AIC DGT POT 100KOHM 128TAP 20QFN0RFQ
X9420YV14ZIC DGT POT 2.5KOHM 64TAP 14TSSOP0RFQ
X9428YS16IZ-2.7T1IC DGTL POT 2.5KOHM 64TAP 16SOIC0RFQ
ISL23315WFUZIC DGTL POT 10KOHM 256TAP 10MSOP35BUY
X9313WSZT1IC DGTL POT 10KOHM 32TAP 8SOIC3BUY
X9315WSZIC DGTL POT 10KOHM 32TAP 8SOIC1227BUY
X9511WSZT7AIC DGTL POT 10KOHM 32TAP 8SOIC12BUY
X9511WSZIC DGTL POT 10KOHM 32TAP 8SOIC0BUY
ISL22346WFV20ZIC DGT POT 10KOHM 128TAP 20TSSOP333BUY
ISL90462WIE627Z-TKIC DGTL POT 10KOHM 32TAP SC70-622BUY
ISL23418UFUZIC DGTL POT 50KOHM 128TAP 10MSOP1123BUY
Technical Documents

Renesas Electronics America Inc. is a leading provider of advanced semiconductor solutions for the automotive, industrial, and consumer markets. The XDCP™ series Data Acquisition - Digital Potentiometers from Renesas Electronics America Inc. is a family of digital potentiometers that provide a wide range of features and benefits. These devices offer a wide range of resistance values, from 10 ohms to 10 megohms, and are available in a variety of package sizes. The XDCP™ series also features a low power consumption, high accuracy, and a wide operating temperature range. With these features, the XDCP™ series is ideal for applications such as motor control, power management, and audio/video systems.


Features


• High-precision, low-power, low-noise digital potentiometers

• Wide range of resistance values from 10Ω to 10MΩ

• Low-power operation (1.8V to 5.5V)

• High-speed operation (up to 10MHz)

• Low-noise operation (down to -90dB)

• High-accuracy (down to 0.1%)

• Non-volatile memory

• SPI, I2C, and UART interfaces


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Audio

• Robotics

• Test and Measurement

• Power Management

• Lighting Control

• Motor Control


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America Inc. XDCP™ series Data Acquisition - Digital Potentiometers?

1. Texas Instruments TPL0401 Series Digital Potentiometers 2. Analog Devices AD5290 Digital Potentiometers 3. Maxim Integrated MAX5486 Digital Potentiometers 4. STMicroelectronics MCP41HV Digital Potentiometers 5. NXP Semiconductors MC33269 Digital Potentiometers 6. Microchip Technology MCP4151 Digital Potentiometers 7. ON Semiconductor MC33269 Digital Potentiometers 8. Panasonic ERJ-2RKF Digital Potentiometers

What are the differences between the types of Renesas Electronics America Inc. XDCP™ series Data Acquisition - Digital Potentiometers?

The XDCP series of digital potentiometers from Renesas Electronics America Inc. includes three different types: the XDCP-10, XDCP-20, and XDCP-30.   The XDCP-10 is a single-channel digital potentiometer with a 10-bit resolution and a maximum resistance of 10kΩ. It is designed for low-power applications and is available in a small SOT-23 package.  The XDCP-20 is a dual-channel digital potentiometer with a 10-bit resolution and a maximum resistance of 10kΩ. It is designed for low-power applications and is available in a small SOT-23 package.  The XDCP-30 is a quad-channel digital potentiometer with a 10-bit resolution and a maximum resistance of 10kΩ. It is designed for low-power applications and is available in a small SOT-23 package.  The main difference between the three types of XDCP digital potentiometers is the number of channels they offer. The XDCP-10 offers one channel, the XDCP-20 offers two channels, and the XDCP-30 offers four channels. Additionally, the XDCP-30 offers a higher resolution of 10-bits compared to the 8-bit resolution of the XDCP-10 and XDCP-20.