web counter

Microchip Technology Ripple Blocker™ series Voltage Regulators - Linear

Introduction, stock information and FAQs of Ripple Blocker™ series Linear Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Ripple Blocker™ series Linear Voltage Regulators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MIC94310-MYMT-TRPower Switch ICs - Power Distribution 200mA Ripple Blockerwith Fixed Voltage Follower in 1.2mm x 1.6mm Thin MLF Pkg6019RFQ
MIC5213-3.0BC5-TRIC REG LINEAR 3V 80MA SC70-52500BUY
MIC5253-1.5BC5IC REG LINEAR 1.5V 100MA SC70-50RFQ
MIC5253-2.8YC5IC REG LINEAR 2.8V 100MA SC70-50RFQ
MIC5253-2.8BC5 TRIC REG LINEAR 2.8V 100MA SC70-50RFQ
MIC5253-2.8BC5IC REG LINEAR 2.8V 100MA SC70-50RFQ
MIC5253-2.85BC5 TRIC REG LINEAR 2.85V 100MA SC70-50RFQ
MIC5253-3.0BC5IC REG LINEAR 3V 100MA SC70-50RFQ
MIC5253-1.85BC5-TRIC REG LINEAR 1.85V 100MA SC70-546BUY
MIC5253-1.8BC5IC REG LINEAR 1.8V 100MA SC70-50RFQ
MIC94310-PYCS-TRIC REG LINEAR 3V 200MA 4WLCSP0RFQ
MIC94310-FYCS-TRIC REG LINEAR 1.5V 200MA 4WLCSP0RFQ
MIC94345-PYCS-TRIC REG LINEAR - 500MA 6WLCSP0RFQ
MIC94310-GYCS-TRIC REG LINEAR 1.8V 200MA 4WLCSP0RFQ
MIC94310-JYCS-TRLDO Voltage Regulators0RFQ
MIC94310-NYCS-TRLDO Voltage Regulators0RFQ
MIC94345-SYCS TRIC REG LINEAR 3.3V 500MA 6WLCSP0RFQ
MIC94345-FYCS TRIC REG LINEAR 1.5V 500MA 6WLCSP0RFQ
MIC94310-LYMT-TRIC REG LINEAR 2.7V 200MA 4TDFN0RFQ
MIC94310-DYMT-TRLDO Voltage Regulators6000BUY
Technical Documents

Description


Microchip Technology's Ripple Blocker™ series PMIC - Voltage Regulators - Linear are designed to provide a high level of performance and reliability in a wide range of applications. These devices feature a wide input voltage range, low quiescent current, and low output noise. The Ripple Blocker™ series also offers a wide range of output voltage options, allowing for flexibility in design. With its high efficiency and low power consumption, the Ripple Blocker™ series is ideal for applications such as automotive, industrial, and consumer electronics.



Features


1. Low quiescent current: The Ripple Blocker™ series PMICs feature a low quiescent current of only 1.5mA, allowing for efficient power management.


2. High efficiency: The PMICs offer up to 95% efficiency, allowing for more efficient power conversion.


3. Wide input voltage range: The PMICs can accept input voltages from 2.5V to 24V, making them suitable for a wide range of applications.


4. Low output noise: The PMICs feature low output noise, allowing for clean power delivery.


5. Over-temperature protection: The PMICs feature over-temperature protection, ensuring reliable operation in high-temperature environments.



Applications


1. Automotive: The Ripple Blocker™ series PMICs are suitable for automotive applications, such as power management for vehicle electronics.


2. Industrial: The PMICs are suitable for industrial applications, such as power management for industrial equipment.


3. Consumer electronics: The PMICs are suitable for consumer electronics, such as power management for portable devices.


4. Medical: The PMICs are suitable for medical applications, such as power management for medical equipment.


5. Telecommunications: The PMICs are suitable for telecommunications applications, such as power management for telecom equipment.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Ripple Blocker™ series PMIC - Voltage Regulators - Linear?

Alternative products of Microchip Technology Ripple Blocker™ series PMIC - Voltage Regulators - Linear include Texas Instruments TPS7Axx series, Linear Technology LT30xx series, and ON Semiconductor NCPxxx series.

What are the differences between the types of Microchip Technology Ripple Blocker™ series PMIC - Voltage Regulators - Linear?

1. Output Voltage: The Ripple Blocker™ series PMIC - Voltage Regulators - Linear come in a variety of output voltage options, ranging from 1.2V to 5.5V.  2. Output Current: The Ripple Blocker™ series PMIC - Voltage Regulators - Linear come in a variety of output current options, ranging from 0.5A to 3A.  3. Package Type: The Ripple Blocker™ series PMIC - Voltage Regulators - Linear come in a variety of package types, including SOT-223, SOT-23, and DPAK.  4. Features: The Ripple Blocker™ series PMIC - Voltage Regulators - Linear come with a variety of features, including over-voltage protection, over-current protection, and thermal shutdown.