web counter

Texas Instruments UA7812 series Linear Voltage Regulators

Comprehensive Guide to UA7812 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UA7812 series Linear Voltage Regulators products.

FEATURES

  • 1.5-A, 38-V, linear voltage regulator
  • Designed for a wide range of applications
Applications

  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
UA7812CKTERIC REG LIN 12V 1.5A 3POWERFLEX1762RFQ
UA7812CKCTTEXAS INSTRUMENTS UA7812CKCT Linear Voltage Regulator, 7812, Fixed, 14.5V To 30V In, 12V And 1.5A Out, TO-220-39BUY
UA7812CKCSIC REG LINEAR 12V 1.5A TO220-3455BUY
UA7812CKTTRIC REG LIN 12V 1.5A DDPAK/TO26383BUY
UA7812CKCSE3IC REG LINEAR 12V 1.5A TO220-350000BUY
UA7812CKTTRG3IC REG LIN 12V 1.5A DDPAK/TO2631323RFQ
UA7812CKCIC REG LINEAR 12V 1.5A TO220-31017RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments UA7812 series Linear Voltage Regulators

LM7812: This is a series of linear voltage regulators from Texas Instruments that offer similar features to the UA7812 series, including a fixed output voltage of 12V and a maximum output current of 1A. The LM7812 is a popular alternative to the UA7812 and is widely available.  LM317: This is an adjustable linear voltage regulator from Texas Instruments that can be used as a substitute for the UA7812 in some applications. The LM317 allows for adjustable output voltage using external resistors, providing flexibility in setting the output voltage to suit the specific needs of the application.

How do I use Texas Instruments UA7812 series Linear Voltage Regulators in my project?

The first considerations for choosing a linear regulator are input voltage (VI), output voltage (VO), and output current (IO). These are necessary for selecting the appropriate linear regulator for an application. Other very necessary, although often overlooked, considerations in linear regulator design include dropout voltage, quiescent current, line regulation, load regulation, transient response, and thermal performance