web counter

ON Semiconductor 37WZ series Logic ICs

Introduction, stock information and FAQs of 37WZ series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 37WZ series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NL37WZ07USGIC BUFF/DVR TRPL N-INV OD US82800RFQ
NL37WZ17USGON SEMICONDUCTOR - NL37WZ17USG - Buffer, 1.65 V to 5.5 V, US8-818000RFQ
NL37WZ16USGIC BUFFER NON-INVERT 5.5V US83000RFQ
Technical Documents

Description


The ON Semiconductor 37WZ series Logic ICs are a family of high-performance, low-power, CMOS logic devices. They are designed to provide a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. The 37WZ series is ideal for applications requiring high speed, low power consumption, and low noise. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN. The 37WZ series is also RoHS compliant and is available in both commercial and industrial temperature ranges.



Features


• Low power consumption

• High speed operation

• Low propagation delay

• High noise immunity

• High ESD protection

• Low voltage operation

• Wide operating temperature range



Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Automated test equipment

• Military and aerospace


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 37WZ series Logic ICs?

1. Texas Instruments SN74LS series Logic ICs 2. NXP 74HC series Logic ICs 3. STMicroelectronics 74HC series Logic ICs 4. Fairchild Semiconductor 74HC series Logic ICs 5. Renesas 74HC series Logic ICs 6. Microchip Technology 74HC series Logic ICs 7. Analog Devices 74HC series Logic ICs 8. Maxim Integrated 74HC series Logic ICs

What are the differences between the types of ON Semiconductor 37WZ series Logic ICs?

The 37WZ series of Logic ICs from ON Semiconductor includes a variety of devices, each with its own unique features and capabilities. The main differences between the types of 37WZ series Logic ICs are their logic functions, package types, and operating voltage ranges.   The 37WZ series includes devices with logic functions such as AND, OR, NAND, NOR, XOR, and XNOR gates, as well as flip-flops, multiplexers, and decoders. The package types available include DIP, SOIC, and TSSOP. The operating voltage range for the 37WZ series is 2.7V to 5.5V.