web counter

Texas Instruments 74AHCT series Logic ICs

Introduction, stock information and FAQs of 74AHCT series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74AHCT series Buffers & Transceivers.

Applications

  • Lighting
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74AHCT541DBRIC BUFF/DVR TRI-ST 8BIT 20SSOP3858RFQ
SN74AHCT245NSRBus XCVR Single 8-CH 3-ST 20-Pin SOP T/R100RFQ
SN74AHCT240NSRIC INVERTER DUAL 4-INPUT 20SO4000RFQ
SN74AHCT244QDWRIC BUFF/DVR TRI-ST DUAL 20SOIC4000RFQ
SN74AHCT125QPWREPIC BUS BUFFER TRI-ST QD 14TSSOP57BUY
SN74AHCT16244DLIC BUFF/DVR TRI-ST 16BIT 48SSOP20BUY
74AHCT16244DGVRE4IC BUFF/DVR TRI-ST 16BIT 48TVSOP50BUY
SN74AHCT125PWIC BUF NON-INVERT 5.5V 14TSSOP65680RFQ
SN74AHCT16540DGGRIC INVERTER DUAL 8-INPUT 48TSSOP7500BUY
SN74AHCT16240DGGRIC INVERTER QUAD 4-INPUT 48TSSOP44RFQ
SN74AHCT16541DGGRIC BUFF/DVR TRI-ST 16BIT 48TSSOP10000RFQ
SN74AHCT16541DGVRIC BUFF/DVR TRI-ST 16BIT 48TVSOP9411BUY
SN74AHCT541IDWREPIC BUFF/DVR TRI-ST 8BIT 20SOIC15BUY
SN74AHCT16245DLIC TXRX NON-INVERT 5.5V 48SSOP550RFQ
SN74AHCT540DWRIC INVERTER 8-INPUT 20SOIC1931RFQ
74AHCT1G126DBVTG4IC BUF NON-INVERT 5.5V SOT23-520014RFQ
SN74AHCT125PWRE4IC BUS BUFFER TRI-ST QD 14TSSOP0RFQ
SN74AHCT240PWG4IC INVERTER DUAL 4-INPUT 20TSSOP7BUY
SN74AHCT541DWRE4IC BUFF/DVR TRI-ST 8BIT 20SOIC17BUY
74AHCT1G126DBVRG4IC BUF NON-INVERT 5.5V SOT23-522BUY
Technical Documents

Description


Texas Instruments 74AHCT series Logic ICs are a family of high-speed, low-power, CMOS logic integrated circuits. They are designed to provide high-performance logic functions with minimal power consumption. The 74AHCT series is a subset of the 74HC family, which is a high-speed CMOS logic family that is pin-compatible with the 74LS family. The 74AHCT series offers improved performance over the 74LS family, with faster switching speeds and lower power consumption. The 74AHCT series is ideal for applications that require high-speed logic functions with minimal power consumption.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High ESD protection

• Low propagation delay

• Low output skew

• Low power dissipation

• Wide operating temperature range



Applications


• Bus interface

• Data transmission

• Clock distribution

• Signal buffering

• Level shifting

• Signal conditioning

• High speed logic gates

• High speed logic buffers

• High speed logic receivers


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AHCT series Logic ICs?

1. NXP 74HC Series Logic ICs 2. STMicroelectronics 74HC Series Logic ICs 3. ON Semiconductor 74HC Series Logic ICs 4. Microchip 74HC Series Logic ICs 5. Fairchild 74HC Series Logic ICs 6. Renesas 74HC Series Logic ICs 7. Toshiba 74HC Series Logic ICs 8. Silicon Labs 74HC Series Logic ICs 9. Analog Devices 74HC Series Logic ICs 10. Maxim Integrated 74HC Series Logic ICs

What are the differences between the types of Texas Instruments 74AHCT series Logic ICs?

The 74AHCT series of logic ICs from Texas Instruments includes a variety of logic gates, flip-flops, and multiplexers. The main differences between the types of ICs in the series are the number of inputs and outputs, the logic family, and the power supply voltage. For example, the 74AHCT1G00 has one input and one output, is a CMOS logic family, and operates on a single 2.7V to 5.5V power supply. The 74AHCT32 has two inputs and four outputs, is a TTL logic family, and operates on a single 5V power supply.