web counter

ON Semiconductor 7NZ series Logic ICs

Introduction, stock information and FAQs of 7NZ series Buffers & Transceivers

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of ON Semiconductor 7NZ series Buffers & Transceivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
NC7NZ17L8XBuffers & Line Drivers UHS Triple Inverter with Schmitt Trigger20000BUY
NC7NZ34K8XON SEMICONDUCTOR - NC7NZ34K8X - Buffer, 1.65 V to 5.5 V, US8-83069BUY
NC7NZ34L8XBuffer 3-CH Non-Inverting CMOS 8-Pin MicroPak T/R4054BUY
NC7NZ17K8XFAIRCHILD SEMICONDUCTOR NC7NZ17K8XBuffer, Schmitt Trigger, Ultra High Speed, 3 Gate, 1.65V to 5.5V, US8-80RFQ
Technical Documents

ON Semiconductor 7NZ series Logic ICs are a family of high-performance, low-power, low-voltage CMOS logic devices. They are designed to provide a wide range of logic functions in a single package, including AND, OR, NAND, NOR, XOR, XNOR, and other logic functions. The 7NZ series is ideal for applications requiring high speed, low power consumption, and low voltage operation. The 7NZ series is available in a variety of packages, including SOIC, TSSOP, and QFN, and is compatible with a wide range of logic families.


Features


• Low power consumption

• High speed operation

• Low propagation delay

• High noise immunity

• Low voltage operation

• High current drive capability

• ESD protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Automated test equipment

• Military/aerospace


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7NZ series Logic ICs?

1. Texas Instruments SN74LS series Logic ICs 2. NXP 74HC series Logic ICs 3. STMicroelectronics 74HC series Logic ICs 4. Fairchild Semiconductor 74HC series Logic ICs 5. Renesas 74HC series Logic ICs 6. Microchip Technology 74HC series Logic ICs 7. Analog Devices 74HC series Logic ICs 8. Maxim Integrated 74HC series Logic ICs

What are the differences between the types of ON Semiconductor 7NZ series Logic ICs?

The 7NZ series of Logic ICs from ON Semiconductor includes a variety of devices, each with its own unique features and capabilities. The main differences between the types of 7NZ series Logic ICs are their logic functions, input/output configurations, power supply requirements, and package types.   The 7NZ series includes logic gates, flip-flops, multiplexers, and other logic functions. The input/output configurations vary from single-input/single-output to multiple-input/multiple-output. The power supply requirements range from 3.3V to 5V, and the package types include DIP, SOIC, and QFN.