web counter

Texas Instruments Automotive, AEC-Q100, 74LVC series Logic ICs

Introduction, stock information and FAQs of Automotive, AEC-Q100, 74LVC series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, 74LVC series Buffers & Transceivers.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SN74LVC245AZQNROctal Bus Transceiver With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 1251000RFQ
SN74LVC2244ADWRIC BUFF/DVR TRI-ST DUAL 20SOIC1RFQ
74LVC2G125DCTRE4Buffers & Line Drivers Dual Bus Buffer Gate4225RFQ
CLVC2G125IDCURQ1IC BUFFER NON-INVERT 5.5V US89000RFQ
SN74LVC540APWTIC BUFF/DVR 3ST OCTAL 20TSSOP21113RFQ
SN74LVC1G34DBVTIC BUF NON-INVERT 5.5V SOT23-5182RFQ
SN74LVC2G34DRLRIC BUFFER NON-INVERT 5.5V 6SOT1004RFQ
SN74AHC541QPWRQ1IC BUFF/DVR TRI-ST 8BIT 20TSSOP1254RFQ
SN74LVC2244ADBQRIC BUFF/DVR TRI-ST DUAL 20QSOP805RFQ
SN74LVC3G17YZPRIC BUF NON-INVERT 5.5V 8DSBGA512RFQ
SN74LVC3G34YZPRIC BUF NON-INVERT 5.5V 8DSBGA42000RFQ
SN74LVC1G34YFPRIC BUF NON-INVERT 5.5V 4DSBGA963RFQ
SN74LVC07ANSRBuffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output25RFQ
74LVC2G126DCTRG4IC BUS BUFF TRI-ST DUAL SM81673BUY
SN74LVC828APWRIC INVERTER 10-INPUT 24TSSOP8800BUY
SN74LVC543ADWIC TXRX NON-INVERT 3.6V 24SOIC405BUY
SN74LVC863ADWIC TXRX NON-INVERT 3.6V 24SOIC36BUY
SN74LVC652APWIC TXRX NON-INVERT 3.6V 24TSSOP20000BUY
CLVTH16245AQDGGRQ1IC BUS TXRX TRI-ST 16BIT 48TSSOP28000RFQ
SN74LVC827ADBRIC BUFF/DVR TRI-ST 10BIT 24SSOP10000RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, 74LVC series Logic ICs are a family of logic integrated circuits designed for use in automotive applications. These ICs are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, high temperature operation, and low power consumption. The 74LVC series of logic ICs offer a wide range of features, including high speed operation, low power consumption, and high noise immunity. These ICs are ideal for use in automotive applications, such as engine control, body control, and safety systems.


Features


• AEC-Q100 qualified for automotive applications

• Low power consumption

• High speed operation

• High noise immunity

• High ESD protection

• Low voltage operation

• Wide operating temperature range


Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems

• Automotive communication systems

• Automotive instrumentation systems

• Automotive navigation systems

• Automotive control systems

• Automotive power management systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, 74LVC series Logic ICs?

1. NXP Semiconductors Automotive, AEC-Q100, 74LVC series Logic ICs 2. STMicroelectronics Automotive, AEC-Q100, 74LVC series Logic ICs 3. ON Semiconductor Automotive, AEC-Q100, 74LVC series Logic ICs 4. Renesas Automotive, AEC-Q100, 74LVC series Logic ICs 5. Microchip Automotive, AEC-Q100, 74LVC series Logic ICs 6. Toshiba Automotive, AEC-Q100, 74LVC series Logic ICs 7. Infineon Automotive, AEC-Q100, 74LVC series Logic ICs 8. Maxim Integrated Automotive, AEC-Q100, 74LVC series Logic ICs

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, 74LVC series Logic ICs?

Texas Instruments Automotive ICs are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. These ICs are designed to withstand extreme temperatures, high vibration, and other environmental conditions.  The 74LVC series Logic ICs are low-voltage CMOS logic ICs that are designed to operate at lower supply voltages than standard CMOS logic ICs. They are designed to reduce power consumption and provide improved noise immunity.  The AEC-Q100 series Logic ICs are designed to meet the requirements of the automotive industry for reliability and performance. These ICs are designed to withstand extreme temperatures, high vibration, and other environmental conditions. They are also designed to provide improved noise immunity and reduce power consumption.