web counter

ON Semiconductor 7WZ series Logic ICs

Introduction, stock information and FAQs of 7WZ series Buffers & Transceivers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of ON Semiconductor 7WZ series Buffers & Transceivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NC7WZ07FHXBuffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R1RFQ
NC7WZ16FHXBuffer 2-CH Non-Inverting CMOS 6-Pin MicroPak2 T/R58000RFQ
NC7WZ240IC DIE TINYLOGIC UHS DUAL INVERT0RFQ
NC7WZ125IC DIE TINYLOGIC UHS DUAL INVERT0RFQ
NC7WZ17L6XIC BUFF DL SCHMT TRIG 6MICROPAK156117RFQ
NC7WZ16L6XIC BUFF NONINVERT 5.5V 6MICROPAK25000RFQ
NC7WZ240K8XIC INVERTER DUAL 4-INPUT US830000RFQ
NC7WZ16P6XON SEMICONDUCTOR - NC7WZ16P6X - Buffer, 1.65 V to 5.5 V, SC-70-63000RFQ
NC7WZ17P6XON SEMICONDUCTOR - NC7WZ17P6X - Buffer, 1.65 V to 5.5 V, SC-70-6185922RFQ
NC7WZ16P6IC BUFFER DL UHS N-INV SC7069124RFQ
NC7WZ17P6ON SEMICONDUCTOR - NC7WZ17P6 - SCHMITT TRIGGER BUFFER, SC-70-66000RFQ
NC7WZ07L6XIC BUFF NONINVERT 5.5V 6MICROPAK773RFQ
NC7WZ241K8XIC BUFF TRI-ST DL UHS N-INV US83200RFQ
NC7WZ126K8XON SEMICONDUCTOR - NC7WZ126K8X - NON INVERTING BUFFER, US8-80RFQ
NC7WZ125K8XON SEMICONDUCTOR - NC7WZ125K8X - Buffer, 1.65 V to 5.5 V, US8-81153RFQ
NC7WZ07P6XON SEMICONDUCTOR - NC7WZ07P6X - Buffer, Non-Inverting, Ultra High Speed, 1.65V to 5.5V, SC-70-652714RFQ
NC7WZ241L8XON Semiconductor NC7WZ241L8X, Dual-Channel Non-Inverting 3-State Buffer, 8-Pin MicroPak5000BUY
NC7WZ17FHXSchmitt Trigger Buffer 2-CH Non-Inverting CMOS 6-Pin MicroPak2 T/R1920RFQ
NC7WZ125L8XIC BUFF TRI-ST DL UHS 8MICROPAK9076RFQ
NC7WZ240L8XIC INVERTER DL 4-INPUT 8MICROPAK27BUY
Technical Documents

ON Semiconductor's 7WZ series Logic ICs are a family of high-performance, low-power, low-voltage CMOS logic devices. They are designed to provide superior performance in a wide range of applications, including automotive, industrial, and consumer electronics. The 7WZ series features a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as multiplexers, flip-flops, and latches. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN, and are designed to operate over a wide temperature range. The 7WZ series is ideal for applications requiring low power consumption, high speed, and low voltage operation.


Features


• Low power consumption

• High speed operation

• Low propagation delay

• High noise immunity

• Low voltage operation

• High current drive capability

• ESD protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Automated test equipment

• Military/aerospace


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7WZ series Logic ICs?

1. Texas Instruments SN74LVC1G series Logic ICs 2. NXP Semiconductors 74LVC1G series Logic ICs 3. STMicroelectronics 74LVC1G series Logic ICs 4. Fairchild Semiconductor 74LVC1G series Logic ICs 5. Renesas Electronics 74LVC1G series Logic ICs 6. Microchip Technology 74LVC1G series Logic ICs 7. Analog Devices 74LVC1G series Logic ICs 8. Maxim Integrated 74LVC1G series Logic ICs

What are the differences between the types of ON Semiconductor 7WZ series Logic ICs?

The 7WZ series of Logic ICs from ON Semiconductor are available in three different types: Standard, High-Speed, and Ultra-Low Power.   Standard 7WZ Logic ICs are designed for general-purpose applications and offer a wide range of features, including high-speed switching, low power consumption, and low noise.   High-Speed 7WZ Logic ICs are designed for applications that require faster switching speeds and higher performance. They offer higher switching speeds, lower power consumption, and improved noise immunity.   Ultra-Low Power 7WZ Logic ICs are designed for applications that require extremely low power consumption. They offer the lowest power consumption of the three types, but also have the lowest switching speeds and the least noise immunity.