The FAN6300 series AC to DC Converter ICs are Green-Mode QR PWM Controller for Flyback Converter, Low Frequency below 100KHz. The FAN6300 controller is available in 8-pin SOP and DIP packages.
ON Semiconductor FAN6300 series AC to DC Converter ICs
Comprehensive Guide to FAN6300 Integrated Circuits (ICs) AC to DC Converter ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FAN6300 series AC to DC Converter ICs products.
FEATURES
- Green-Mode QR PWM Controller for Flyback Converter, Low Frequency below 100KHz.
- Soft-start feature for controlled start up of the power stage which minimizes the stress on the power-stage components.
- Frequency jittering.
- Short-circuit protection.
- Buck, Buck-Boost, Flyback AC/DC Converters.
Applications
- Appliances
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| FAN6300AMY | PWM Controller QR, 25V-10V supply, 100 kHz, SOIC-8 | 106956 | RFQ |
| FAN6300SY_SB82267 | AC/DC Converters Hi-Integrd Quasi-Res Curr Mode PWM Contrl | 0 | RFQ |
| FAN6300SY_SB82266 | IC REG CTRLR FLYBK ISO PWM 8SOIC | 0 | RFQ |
| FAN6300ANY | IC REG CTRLR FLYBK ISO PWM 8-DIP | 0 | RFQ |
| FAN6300HNY | FAIRCHILD SEMICONDUCTOR FAN6300HNY PWM CONTROLLER, QR FLYBACK, 190KHZ, 8DIP | 3013 | RFQ |
| FAN6300HMY | PWM Controller QR, 25V-10V supply, 190 kHz, SOIC-8 | 2225 | BUY |
| FAN6300SY | IC REG CTRLR FLYBK ISO PWM 8-SOP | 9000 | RFQ |
| FAN6300DZ | IC REG CTRLR FLYBK ISO PWM 8-DIP | 0 | RFQ |
| FAN6300SZ | IC REG CTRLR FLYBK ISO PWM 8-SOP | 0 | RFQ |
Technical Documents
- FAN6300(A,H)
- Material Declaration FAN6300HMY
- Logo 17/Aug/2017
- Mult Devices 24/Oct/2017
- Mult MSL1 Pkg Rev 20/Dec/2018
- FAN6300HMY-Fairchild-Semiconductor-datasheet-8630399.pdf
- FAN6300HMY-ON-Semiconductor-datasheet-96567513.pdf
- FAN6300HMY-ON-Semiconductor-datasheet-86685961.pdf
- FAN6300HMY-Fairchild-Semiconductor-datasheet-62142723.pdf
- FAN6300HMY-Fairchild-Semiconductor-datasheet-62086476.pdf
- Fairchild-Semiconductor-FAN6300HMY.pdf
- FAN6300AMY-ON-Semiconductor-datasheet-96567513.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of ON Semiconductor FAN6300 series AC to DC Converter ICs
Based on the search results, one of the similar products to the ON Semiconductor FAN6300 series AC to DC Converter ICs is the AC/DC converter ICs developed by ROHM Semiconductor. These ICs have a built-in 1700V SiC MOSFET and are optimized for industrial applications such as auxiliary power supplies for street lamps, air-conditioning systems, inverters, and AC servo drives. They offer higher efficiency and increased output power compared to existing Si devices, while also reducing the size and cost of the system. They also improve power efficiency by up to 5% and minimize the risk of component failure. Please note that while these ICs have similar functions, they may not be direct substitutes for the FAN6300 series. The suitability of a substitute component depends on the specific requirements of your application.
Where can we use ON Semiconductor FAN6300 series AC to DC Converter ICs?
Home Appliances: Such as washing machines, refrigerators, air conditioners, and televisions. Industrial Electronics: Such as power tools, automation systems, and motor drives. Communication Devices: Such as routers, servers, and networking equipment. Consumer Electronics: Such as computers, gaming consoles, and charging systems. Power Adapters: Such as for laptops and other portable devices. LED Lighting: As they can provide constant current for LED lights.


Product
Brand
Articles
Tools