web counter

ON Semiconductor FDS series MOSFETs

Features and Applications of FDS series MOSFETs

The purpose of this article is to briefly illustrate what is possible with MOSFETs and the features and applications of these MOSFETs manufactured by ON Semiconductor under the FDS series.

Applications

  • Power delivery
  • Industrial transport (non-car & non-light truck)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
FDMD8530MOSFET 2N-CH 30V 35A29417RFQ
FDMD8240LET40MOSFET 2N-CH 40V 24A POWER3.3X54660RFQ
FDMD8240LFAIRCHILD SEMICONDUCTOR FDMD8240L Dual MOSFET, Power Trench, Dual N Channel, 98 A, 40 V, 0.002 ohm, 10 V, 2 VNew2800RFQ
FDC6333CON SEMICONDUCTOR - FDC6333C - Dual MOSFET, N and P Channel, 2.5 A, 30 V, 0.095 ohm, 10 V, 1.8 V203RFQ
FDC6420CON SEMICONDUCTOR - FDC6420C - Dual MOSFET, N and P Channel, 3 A, 20 V, 0.05 ohm, 4.5 V, 900 mV1RFQ
FDS9945MOSFET 2N-CH 60V 3.5A 8-SO60688RFQ
FDMS1D2N03DSDPT11N 30/12 & PT11N 30/123309RFQ
FDZ1416NZTrans MOSFET N-CH 4-Pin WLCSP T/R45000RFQ
NTLUD4C26NTBGMOSFET 2 N-CH 30V 9.1A 6UDFN40RFQ
FDS4935MOSFET 2P-CH 30V 7A 8SOIC3000RFQ
FDS6898A_NF40MOSFET 2N-CH 20V 9.4A 8-SOIC0RFQ
FDC6000NZ_F077MOSFET 2N-CH 20V 7.3A 6-SSOP0RFQ
FDMD8560LMOSFET 2N-CH 46V 22A POWER20RFQ
FDMD8540LMOSFET 2N-CH 40V 33A POWER6763RFQ
FDS6986AS_SN00192MOSFET 2 N-CH 30V 6.5A/7.9A 8SO0RFQ
FDMA2002NZ_F130INTEGRATED CIRCUIT0RFQ
FDD8426HMOSFET N/P-CH 40V 12A/10A DPAK35000RFQ
FDS8949-F085MOSFET 2N-CH 40V 6A 8-SOIC2500RFQ
FDMC8200S_F106MOSFET 2N-CH 30V 6A/8.5A 8MLP0RFQ
FDS8984-F4030V N-CHANNEL POWERTRENCH MOSFET0RFQ
Technical Documents

We introduce MOSFETs, both Depletion-Enhancement and Enhancement-only types. Like JFETs, these devices are available in both N and P channel versions. They are square law devices modeled as voltage controlled current sources.

Semiconductor Devices: MOSFETs


The ON Semiconductor FDS series MOSFETs are a family of surface-mount N-channel MOSFETs designed for use in switching applications. They are available in a wide range of voltage, current, and on-resistance options, making them suitable for a variety of applications. These MOSFETs feature low gate charge for efficient switching and are available in a variety of packages for flexibility in design. They are commonly used in DC-DC converters, power management, load switches, motor control, consumer electronics, automotive, and industrial applications. Overall, the FDS series MOSFETs offer a high level of performance and reliability for a range of switching applications.

Features

The main features of FDS series MOSFETs may be summarized as follows:

1. Low on-resistance: FDS series MOSFETs have a low on-resistance, typically ranging from 15mΩ to 200mΩ, depending on the specific part number. This helps to minimize power losses and improve efficiency in switching applications.

2. Wide range of voltage and current options: The FDS series MOSFETs are available in a wide range of voltage and current options, making them suitable for a variety of applications. The maximum drain-source voltage rating ranges from 20V to 250V, while the maximum continuous drain current rating ranges from 0.26A to 38A, depending on the specific part number.

3. Low gate charge: FDS series MOSFETs have a low gate charge, typically ranging from 0.9nC to 250nC, depending on the specific part number. This helps to minimize switching losses and improve overall efficiency.

4. Fast switching speed: The FDS series MOSFETs are capable of fast switching speeds, making them suitable for applications where fast response times are required.

5. High reliability: ON Semiconductor is a trusted manufacturer of high-quality MOSFETs, and the FDS series MOSFETs are no exception. They are designed to be highly reliable and are suitable for use in a range of demanding applications.

6. Variety of packages: FDS series MOSFETs are available in a variety of packages, including SOT-23, DFN, and SOIC. This provides designers with flexibility in choosing the package that best suits their needs.

Applications

  • DC-DC converters

  • Power management

  • Load switches

  • Motor control

  • Consumer electronics

  • Automotive

  • Industrial

FDS series MOSFETs are suitable for use in a wide range of switching applications, including DC-DC converters, power management, load switches, and motor control. They are also used in consumer electronics, automotive, and industrial applications.

 


Frequently Asked Questions

What is the maximum drain-source voltage rating for FDS series MOSFETs?

The maximum drain-source voltage rating for FDS series MOSFETs ranges from 20V to 250V, depending on the specific part number.

What is the maximum continuous drain current rating for FDS series MOSFETs?

The maximum continuous drain current rating for FDS series MOSFETs ranges from 0.26A to 38A, depending on the specific part number.

What is the typical on-resistance for FDS series MOSFETs?

The typical on-resistance for FDS series MOSFETs ranges from 15mΩ to 200mΩ, depending on the specific part number.