web counter

STMicroelectronics Automotive, AEC-Q101, STripFET™ V series Transistors - FETs, MOSFETs - Arrays

Introduction, stock information and FAQs of Automotive, AEC-Q101, STripFET™ V series MOSFETs Transistors Arrays

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, STripFET™ V series MOSFETs Transistors Arrays.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STL8DN6LF6AGMOSFET N-CH 60V 32A POWERFLAT5000RFQ
STL50DN6F7MOSFET N-CH 60V 57A POWERFLAT18000RFQ
STC5NF30VMOSFET N-Ch 30 Volt 5 Amp2587RFQ
STL60N32N3LLMOSFET Dual N-Ch 30V 15A pwr MOSFET6378RFQ
STS4DNF60MOSFET N Ch 60V 0.070 Ohm 4A10001RFQ
STS3DNE60LMOSFET 2N-CH 60V 3A 8SOIC45000RFQ
STL40C30H3LLMOSFET N/P-CH 30V POWERFLAT680RFQ
STS1DN45K3MOSFET 2N-CH 450V 0.5A 8SOIC2500RFQ
STL52DN4LF7AGAUTOMOTIVE-GRADE DUAL N-CHANNEL2984RFQ
STS9D8NH3LLMOSFET 2N-CH 30V 8A/9A 8SOIC30000RFQ
STL40DN3LLH5MOSFET 2N-CH 30V 40A POWERFLAT569000RFQ
STL20DN10F7MOSFET POWER MOSFET79999RFQ
STS4DNF30LMOSFET N-Ch 30 Volt 3.5 A15630RFQ
STS7C4F30LMOSFET N/P-CH 30V 7A/4A 8SOIC4840RFQ
STS8DNH3LLMOSFET Dual N-Ch 30 Volt 8A2098RFQ
STS3C2F100MOSFET N Ch 100V 0.110 OHM 3A0RFQ
STS5DP3LLH6MOSFET 2 P-CHANNEL 30V 5A 8SO88888RFQ
STL7DN6LF3MOSFET Dual N-Ch 60V 35mOhm 6.5A STripFET III6612RFQ
STS2DNF30LMOSFET N-Ch 30 Volt 3 Amp7500RFQ
STS4DPF20LMOSFET P-Ch 20 Volt 4 Amp645RFQ
Technical Documents

Description


STMicroelectronics Automotive is a leading provider of semiconductor solutions for the automotive industry. The company offers a wide range of products, including AEC-Q101 qualified STripFET™ V series transistors, FETs, and MOSFETs arrays. These products are designed to meet the stringent requirements of the automotive industry, providing reliable and robust performance in harsh environments. STMicroelectronics Automotive's products are used in a variety of automotive applications, including powertrain, body electronics, and safety systems. The company's products are designed to meet the highest standards of quality and reliability, ensuring that they are suitable for use in the most demanding automotive applications.



Features


• AEC-Q101 qualified

• Low on-resistance

• Low gate charge

• Low input capacitance

• Low output capacitance

• Low threshold voltage

• High avalanche energy

• High dv/dt capability

• High temperature operation

• High power dissipation

• High frequency operation



Applications


• Automotive powertrain

• Automotive body electronics

• Automotive lighting

• Automotive infotainment

• Automotive safety systems

• Automotive power management

• Automotive battery management

• Automotive motor control

• Automotive sensors

• Automotive displays

• Automotive audio systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, STripFET™ V series Transistors - FETs, MOSFETs - Arrays?

1. Infineon Technologies Automotive, AEC-Q101, OptiMOS™ Transistors - FETs, MOSFETs - Arrays  2. ON Semiconductor Automotive, AEC-Q101, N-Channel MOSFETs - Arrays  3. NXP Semiconductors Automotive, AEC-Q101, TrenchMOS™ Transistors - FETs, MOSFETs - Arrays  4. Texas Instruments Automotive, AEC-Q101, NexFET™ Transistors - FETs, MOSFETs - Arrays  5. Renesas Electronics Automotive, AEC-Q101, SuperFET™ Transistors - FETs, MOSFETs - Arrays

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, STripFET™ V series Transistors - FETs, MOSFETs - Arrays?

STMicroelectronics Automotive AEC-Q101 STripFET™ V series Transistors - FETs, MOSFETs - Arrays are designed for use in automotive applications. The main differences between the types are:  FETs: Field-effect transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including power management, signal processing, and switching.  MOSFETs: Metal-oxide-semiconductor field-effect transistors are four-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including power management, signal processing, and switching.  Arrays: Arrays are integrated circuits that contain multiple transistors, FETs, or MOSFETs. They are used to increase the number of transistors in a single package, allowing for more complex circuits to be created.