web counter

ON Semiconductor PowerTrench® series Transistors - FETs, MOSFETs - Arrays

Introduction, stock information and FAQs of PowerTrench® series MOSFETs Transistors Arrays

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of ON Semiconductor PowerTrench® series MOSFETs Transistors Arrays.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
FDMD8530MOSFET 2N-CH 30V 35A29417RFQ
FDMD8240LFAIRCHILD SEMICONDUCTOR FDMD8240L Dual MOSFET, Power Trench, Dual N Channel, 98 A, 40 V, 0.002 ohm, 10 V, 2 VNew2800RFQ
FDMS1D2N03DSDPT11N 30/12 & PT11N 30/123309RFQ
FDS6898A_NF40MOSFET 2N-CH 20V 9.4A 8-SOIC0RFQ
FDC6000NZ_F077MOSFET 2N-CH 20V 7.3A 6-SSOP0RFQ
FDMD8560LMOSFET 2N-CH 46V 22A POWER20RFQ
FDMD8540LMOSFET 2N-CH 40V 33A POWER6763RFQ
FDD8426HMOSFET N/P-CH 40V 12A/10A DPAK35000RFQ
FDS6986AS_SN00192MOSFET 2 N-CH 30V 6.5A/7.9A 8SO0RFQ
FDMA2002NZ_F130INTEGRATED CIRCUIT0RFQ
FDMC8200S_F106MOSFET 2N-CH 30V 6A/8.5A 8MLP0RFQ
FDS8984-F4030V N-CHANNEL POWERTRENCH MOSFET0RFQ
FDS4935MOSFET 2P-CH 30V 7A 8SOIC3000RFQ
FDZ1905PZMOSFET 2P-CH 6-WLCSP44RFQ
FDW2508PMOSFET 2P-CH 12V 6A 8-TSSOP339350RFQ
FDS6812AMOSFET 2N-CH 20V 6.7A 8SOIC7765RFQ
FDJ1028NMOSFET 2N-CH 20V 3.2A SC-7516521RFQ
FDW2512NZMOSFET 2N-CH 20V 6A 8-TSSOP165191RFQ
FDW2507NZMOSFET 2N-CH 20V 7.5A 8-TSSOP0RFQ
FDW2507NMOSFET 2N-CH 20V 7.5A 8-TSSOP25632RFQ
Technical Documents

ON Semiconductor's PowerTrench® series Transistors - FETs, MOSFETs - Arrays are designed to provide superior performance in a wide range of applications. These devices feature low on-resistance, low gate charge, and low gate-to-source capacitance, making them ideal for high-speed switching and power management applications. The PowerTrench® series also offers a wide range of package options, including DPAK, D2PAK, and TO-220, allowing for easy integration into existing designs. With their high-performance and low-cost, the PowerTrench® series is the perfect choice for any power management application.


Features


1. Low RDS(on) and low gate charge for high efficiency and low power loss.

2. Low input capacitance and fast switching speeds for high-speed switching applications.

3. Low gate-to-drain charge for improved noise immunity.

4. High-temperature operation for improved reliability.

5. High-voltage operation for increased power handling capability.


Applications


1. DC-DC converters

2. Motor control

3. Load switching

4. Battery management

5. Power management

6. Automotive applications

7. Industrial applications

8. Lighting applications

9. Telecom applications

10. Consumer electronics


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor PowerTrench® series Transistors - FETs, MOSFETs - Arrays?

1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Arrays 2. STMicroelectronics STripFET™ series Transistors - FETs, MOSFETs - Arrays 3. Vishay Siliconix SiTrench™ series Transistors - FETs, MOSFETs - Arrays 4. NXP Semiconductors NexFET™ series Transistors - FETs, MOSFETs - Arrays 5. Texas Instruments TrenchFET™ series Transistors - FETs, MOSFETs - Arrays

What are the differences between the types of ON Semiconductor PowerTrench® series Transistors - FETs, MOSFETs - Arrays?

FETs: FETs (Field Effect Transistors) are unipolar transistors that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are a type of FET that uses a metal oxide layer as the gate insulator. They are used in a variety of applications, including power management, signal processing, and switching.  Arrays: PowerTrench® series Transistor Arrays are integrated circuits that contain multiple transistors in a single package. They are used in a variety of applications, including power management, signal processing, and switching.