web counter

ON Semiconductor NCP1081 series PoE Controllers

Comprehensive Guide to NCP1081 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP1081 series PoE Controllers products.

FEATURES

  • It is a member of ON Semiconductor’s high power HIPO™ Power over Ethernet Powered Device (PoE-PD) product family
  • It represents a robust, flexible and highly integrated solution targeting demanding medium and high power Ethernet applications
  • It combines in a single unit an enhanced PoE−PD interface supporting IEEE 802.3af/at/bt standards with a high efficiency DC−DC converter capable of delivering up to 40 W of output power
  • It offers new opportunities for the design of products powered directly over Ethernet lines, eliminating the need for local power adaptors or power supplies and drastically reducing the overall installation and maintenance cost
  • It has all the features necessary for a flexible, robust and highly efficient design including programmable switching frequency, duty cycle up to 80 percent, slope compensation, and soft start−up
Applications

  • Wireless infrastructure
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
NCP1081DER2GON SEMICONDUCTOR NCP1081DER2G POE, CTLR, 40W, 20TSSOP3072RFQ
NCP1081DEGIC CONV CTLR POE-PD 40W 20-TSSOP572RFQ
Technical Documents

The NCP1081 is a member of ON Semiconductor’s high power HIPO™ Power over Ethernet Powered Device (PoE-PD) product family and represents a robust, flexible and highly integrated solution targeting demanding medium and high power Ethernet applications. It combines in a single unit an enhanced PoE−PD interface supporting IEEE 802.3af/at/bt standards with a high efficiency DC−DC converter capable of delivering up to 40 W of output power.

Frequently Asked Questions

Where can we use ON Semiconductor NCP1081 series PoE Controllers

Wireless access points, IP cameras, VoIP phones, Industrial Ethernet devices, RFID readers