The Texas Instruments TPS23754 series PoE Controllers are high-efficiency, high-power Power-over-Ethernet (PoE) controllers for 13 watt or 26 watt powered device (PD) applications such as IP phones, wireless access points, or security cameras. The TPS23754 is targeted at wide Vin applications (24 V - 60 V) in isolated converter topologies and is compliant with the IEEE 802.3at Power over Ethernet (PoE) standard. The TPS23754 achieves 90% power conversion efficiency.
Texas Instruments TPS23754 series PoE Controllers
Comprehensive Guide to TPS23754 Integrated Circuits (ICs) PoE Controllers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS23754 series PoE Controllers products.
FEATURES
- High efficiency PoE interface and DC/DC controller
- Wide Vin range (24 V - 60 V)
- Compliant with IEEE 802.3at Power over Ethernet (PoE) standard
- High power density
- High reliability
Applications
- Wireless infrastructure
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS23754PWP | TEXAS INSTRUMENTS - TPS23754PWP - IC, POE, HI POWER, 20TSSOP | 62 | BUY |
| TPS23754PWP-1 | IC POE CNTRL 1 CHANNEL 20HTSSOP | 420 | RFQ |
| TPS23754PWPR | IC POE INTERFACE SWITCH 20HTSSOP | 17980 | RFQ |
| TPS23754PWPR-1 | IC POE INTERFACE SWITCH 20HTSSOP | 700 | BUY |
Frequently Asked Questions
Where can we use Texas Instruments TPS23754 series PoE Controllers
The Texas Instruments TPS23754 series PoE Controllers are designed for 13 watt or 26 watt powered device (PD) applications such as IP phones, wireless access points, or security cameras. They are targeted at wide Vin applications (24 V - 60 V) in isolated converter topologies and are compliant with the IEEE 802.3at Power over Ethernet (PoE) standard.


Product
Brand
Articles
Tools