web counter

STMicroelectronics PM8801 series PoE Controllers

Comprehensive Guide to PM8801 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics PM8801 series PoE Controllers products.

FEATURES

  • 2-channel 802.3at (PoE+), 802.3af (PoE) controllers
  • High-efficiency IEEE 802.3at compliant integrated PoE-PD interface and PWM controller
  • Obsolete
  • Operating temperature range of -40°C ~ 85°C
  • Surface mount package / case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications

  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
PM8801TRIC POE CNTRL 2 CHANNEL 24TSSOP1945BUY
PM8801IC POE CNTRL 2 CHANNEL 24HTSSOP1000BUY
Technical Documents

STMicroelectronics PM8801 series PoE Controllers are high-efficiency IEEE 802.3at compliant integrated PoE-PD interface and PWM controller in the power controllers, power over ethernet - PoE controllers category. They are 2-channel 802.3at (PoE+), 802.3af (PoE) controllers. The PM8801 series is obsolete.

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics PM8801 series PoE Controllers

There is a substitute component available from STMicroelectronics called PM8803

Where can we use STMicroelectronics PM8801 series PoE Controllers

STMicroelectronics PM8801 series PoE Controllers can be used in applications such as IP phones, wireless access points, network cameras, and other Ethernet-powered devices