The USB1T11A is a one-chip, generic USB transceiver designed by ON Semiconductor. It is capable of transmitting and receiving serial data at both full-speed (12Mbit/s) and low-speed (1.5Mbit/s) data rates. It is designed to allow 5.0V or 3.3V programmable and standard logic to interface with the physical layer of the Universal Serial Bus. The USB1T11A series drivers interface ICs are available in 14-pin SOIC packages.
ON Semiconductor USB1T11A series Drivers Interface ICs
Comprehensive Guide to USB1T11A Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor USB1T11A series Drivers Interface ICs products.
FEATURES
- It is a one-chip, generic USB transceiver
- It is designed to allow 5.0V or 3.3V programmable and standard logic to interface with the physical layer of the Universal Serial Bus
- It is capable of transmitting and receiving serial data at both full-speed (12Mbit/s) and low-speed (1.5Mbit/s) data rates
- It is available in 14-pin SOIC packages
- It is an Integrated Circuits (ICs) Interface. Drivers, Receivers, Transceivers.
Applications
- Wireless infrastructure
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| USB1T11AM | IC TRANSCEIVER HALF 1/1 14SOIC | 25500 | RFQ |
| USB1T11AMTC | Interface Bridges, 3 V, 3.6 V, 14 Pins, -40 C | 2000 | RFQ |
| USB1T11ABQX | IC TRANSCEIVER HALF 1/1 16MLP | 30418 | BUY |
| USB1T11AMX | IC TXRX SERIAL BUS UNIV 14SOIC | 1727 | RFQ |
| USB1T11AMTCX | TRANSCEIVER UNIV BUS 14TSSOP | 3421 | RFQ |
Technical Documents
- USB1T11A
- Material Declaration USB1T11AMX
- Logo 17/Aug/2017
- Assembly/Test Site Addition 24/Sep/2014
- Mult Devices 24/Oct/2017
- USB1T11AMX-ON-Semiconductor-datasheet-10232077.pdf
- USB1T11AMX-ON-Semiconductor-datasheet-85609613.pdf
- USB1T11AMX-ON-Semiconductor-datasheet-137256447.pdf
- USB1T11AMX-Fairchild-Semiconductor-datasheet-14043775.pdf
- Fairchild-Semiconductor-USB1T11AMX.pdf
- Fairchild-Semiconductor-USB1T11AMX.pdf
- USB1T11AMTC-ON-Semiconductor-datasheet-10232077.pdf
Frequently Asked Questions
Where can we use ON Semiconductor USB1T11A series Drivers Interface ICs
The USB1T11A ICs drivers interface ICs are designed to allow 5.0V or 3.3V programmable and standard logic to interface with the physical layer of the Universal Serial Bus . They are capable of transmitting and receiving serial data at both full-speed (12Mbit/s) and low-speed (1.5Mbit/s) data rates . They can be used in various applications such as wireless connectivity, Ethernet controllers, and more.


Product
Brand
Articles
Tools