web counter

Texas Instruments ISO1432 series Drivers Interface ICs

Comprehensive Guide to ISO1432 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1432 series Drivers Interface ICs products.

FEATURES

  • Compatible with TIA/EIA-485-A
  • PROFIBUS compatible at 5-V bus-side supply
  • Bus I/O protection
  • ± 30 kV HBM
  • ±16 kV IEC 61000-4-2 Contact discharge
  • ± 4 kV IEC 61000-4-4 Electrical fast transient
Applications

  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
ISO1432BDWR5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 1252000RFQ
ISO1432BDW5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 125800RFQ
ISO1432DWRTRANSCEIVER1000RFQ
ISO1432DWTRANSCEIVER15000BUY
Technical Documents

The Texas Instruments ISO1432 series is a family of EMC-protected RS-422/RS-485 interface ICs that are full-duplex and 5-kVrms isolated RS-485 & RS-422 transceivers. The ISO1432 series is designed to operate with a supply voltage range of 3 V to 5.5 V and supports data rates up to 12 Mbps. The ISO1432 series is also designed to operate over a wide temperature range of -40°C to +125°C.

Frequently Asked Questions

Where can we use Texas Instruments ISO1432 series Drivers Interface ICs

We can use it in wireless infrastructure.