web counter

Renesas Electronics America Inc. HIN202 series Drivers Interface ICs

Comprehensive Guide to HIN202 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America HIN202 series Drivers Interface ICs products.

FEATURES

  • true TTL/CMOS input compatibility, slew rate-limited output, and 300Ω power-off source impedance. The receivers can handle up to ±30V input, and have a 3kΩ to 7kΩ input impedance. The receivers also feature hysteresis to greatly improve noise rejection
Applications

  • Wired networking
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
HIN202IBNZIC TRANSCEIVER FULL 2/2 16SOIC11580BUY
HIN202CBZ-TIC TRANSCEIVER FULL 2/2 16SOIC1000BUY
HIN202CBIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202CBNZ-TIC TRANSCEIVER FULL 2/2 16SOIC5000BUY
HIN202EIBNZ-T7AIC TRANSCEIVER FULL 2/2 16SOIC4BUY
HIN202CBNIC TRANSCEIVER FULL 2/2 16SOIC1278RFQ
HIN202CPZIC TRANSCEIVER FULL 2/2 16DIP0RFQ
HIN202CPIC TRANSCEIVER FULL 2/2 16DIP10RFQ
HIN202IBNIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202IBZIC TRANSCEIVER FULL 2/2 16SOIC1928BUY
HIN202CBN-TIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202IBN-TIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202CB-TIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202IBIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN202EIBNZ-TR5661IC TRANSCEIVER FULL 2/2 16SO0RFQ
HIN202EIBNZ-TTransceiver, RS232, 2 Drivers, 4.5 V to 5.5 V, NSOIC-1628RFQ
HIN202IBNZ-TRS232 Transceiver, 2 Drivers, 2 Receivers, 4.5V to 5.5V Supply, NSOIC-163928BUY
HIN202CBZIC TRANSCEIVER FULL 2/2 16SOIC15800BUY
HIN202CBNZHIN202 Series 120 kbps 5 V Dual RS-232 Transmitter and Receiver - SOIC-160BUY
Technical Documents

The HIN202 series is a family of RS-232 transmitters/receivers interface circuits that meet all ElA RS-232E and V. 28 specifications. They are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications. The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300Ω power-off source impedance. The receivers can handle up to ±30V input, and have a 3kΩ to 7kΩ input impedance. The receivers also feature hysteresis to greatly improve noise rejection.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. HIN202 series Drivers Interface ICs?

The HIN202 series of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V. 28 specifications. They are particularly suited for those applications where ±12V is not available .