web counter

Texas Instruments 65HVD72 series Drivers Interface ICs

Comprehensive Guide to 65HVD72 Integrated Circuits (ICs) Drivers Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD72 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceivers designed for RS-485 data bus networks.
  • 8-SOIC (0.154", 3.90mm Width) package
Applications

  • Wired networking
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD72DRBR3.3-V half-duplex RS-485 with IEC ESD, 250 kbps 8-SON -40 to 1257750RFQ
SN65HVD72DGKSingle Transmitter/Receiver RS-422/RS-485 8-Pin VSSOP Tube0BUY
SN65HVD72DGKRIC TXRX RS485 3.3V 8VSSOP200RFQ
SN65HVD72DRBTRS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect5000RFQ
SN65HVD72DRIC TXRX RS485 3.3V ESD 8SOIC14515RFQ
SN65HVD72DIC TRANSCEIVER HALF 1/1 8SOIC5RFQ
Technical Documents

The Texas Instruments 65HVD72 series Drivers Interface ICs are half-duplex transceivers designed for RS-485 data bus networks. They are designed for balanced transmission lines and are suitable for transmission rates up to 250 kbps. The devices are designed to operate over an extended range of supply voltages from 3 V to 3.6 V. The 65HVD72 series is characterized for operation over the temperature range of -40°C to 125°C


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 65HVD72 series Drivers Interface ICs

SN65HVD23x: This is a series of RS-485/RS-422 transceivers from Texas Instruments that offer similar features to the 65HVD72 series, including high-speed data transmission and a wide operating voltage range. However, the SN65HVD23x series has a lower maximum data rate compared to the 65HVD72 series.  MAX309x: This is a series of RS-485/RS-422 transceivers from Maxim Integrated that offer high-speed data transmission and a wide operating voltage range. It has a similar maximum data rate to the 65HVD72 series and is a good choice for applications that require high-speed data transmission.

Do any of these substitute components have a higher maximum operating temperature than the 65HVD72 series?

Yes, some of the substitute components have a higher maximum operating temperature than the Texas Instruments 65HVD72 series. Here are some examples:  SN65HVD23x: The maximum operating temperature of the SN65HVD23x series is 125°C, which is higher than the maximum operating temperature of the 65HVD72 series, which is 105°C.  MAX1487: The maximum operating temperature of the MAX1487 series is 125°C, which is higher than the maximum operating temperature of the 65HVD72 series.  LTC2862: The maximum operating temperature of the LTC2862 series is 125°C, which is higher than the maximum operating temperature of the 65HVD72 series.  ST485: The maximum operating temperature of the ST485 is 125°C, which is higher than the maximum operating temperature of the 65HVD72 series.