web counter

Renesas Electronics America Inc. ISL83072E series Drivers Interface ICs

Comprehensive Guide to ISL83072E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL83072E series Drivers Interface ICs products.

FEATURES

  • ±15kV ESD Protected
  • 3.3V powered
  • Full fail-safe design
  • Low power consumption
  • High speed or slew rate limited
Applications

  • Building automation
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ISL83072EIUZAISL83072 Series 3.6 V 250 kbps (-40 to +85°C) RS-485/RS-422 Transceiver - MSOP-83215BUY
ISL83072EIUZA-TRENESAS - ISL83072EIUZA-T - RS422/RS485 Transceiver, 1 Driver, 1 Receiver, 3V to 3.6V Supply, MSOP-80RFQ
ISL83072EIBZA-T7AIC TRANSCEIVER HALF 1/1 8SOIC3279BUY
ISL83072EIBZA-TISL83072 Series 3.6 V 250 kbps (-40 to +85°C) RS-485/RS-422 Transceiver - SOIC-829664RFQ
ISL83072EIBZAISL83072 Series 3.6 V 250 kbps (-40 to +85°C) RS-485/RS-422 Transceiver - SOIC-82000BUY
Technical Documents

The ISL83072E series of drivers interface ICs are ±15kV ESD Protected, 3.3V, full fail-safe, low power, high speed or slew rate limited, RS-485/RS-422 transceivers. They are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. The ISL83070E through ISL83075E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications1. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL83070E, ISL83071E, ISL83073E, ISL83076E, ISL83077E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 lead packages.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL83072E series Drivers Interface ICs

Automated utility meter reading systems, High node count systems, Field bus networks, Security camera networks, Building environmental control/lighting systems, Industrial/process control networks.