web counter

Texas Instruments Automotive, AEC-Q100, 65LVDS series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of Automotive, AEC-Q100, 65LVDS series Drivers Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, 65LVDS series Drivers Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TCAN1051VDRQ1TEXAS INSTRUMENTS TCAN1051VDRQ1 CAN Bus, ISO 11898-2, CAN, 4.5 V, 5.5 V, SOICNew2500RFQ
MAX3232EIPWRQ1IC MULTICH RS232 DVR/RCV 16TSSOP5737RFQ
SN65LVDS1DBVRTEXAS INSTRUMENTS - SN65LVDS1DBVR - Differential Line Transceiver IC, 630 Mbps Data Rate, 9 kV ESD, 2.4 V to 3.6 V, SOT-23-53589RFQ
TCAN1042VDRBRQ1TCAN1042VDRBRQ1150000RFQ
SN65LVDS9637DGKRIC DUAL HI-SP DIFF REC 8VSSOP162BUY
SN65HVD231QDRQ1TEXAS INSTRUMENTS - SN65HVD231QDRQ1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8338RFQ
SN65LVDS049PWIC TRANSCEIVER FULL 2/2 16TSSOP212BUY
SN65LVDS31PWTEXAS INSTRUMENTS SN65LVDS31PW. IC, LVDS DRIVER QUAD, SMD, 65LVDS3110000BUY
SN65LVDS9637DGNIC DIFFERENTIAL LINE RECEIVER DUAL MSOP847BUY
SN65LVDS391DTEXAS INSTRUMENTS SN65LVDS391D.LVDS Driver, LVDS, 1.5 ns, 20 mA, -40 C, 85 C, 3 V990RFQ
TCAN1043DRQ1TCAN1043DRQ150000RFQ
SN65HVD1050QDRQ1IC CAN TRANSCEIVER 5V 8-SOIC10000RFQ
SN65LVDS2DRIC DIFF LINE DVR/RCVR HS 8-SOIC32BUY
SN65LVDS4RSETIC LINE RCVR DIFF SGL 10UQFN457RFQ
DS90LV049QMTX/NOPBIC TRANSCEIVER FULL 2/2 16TSSOP2BUY
ISO1042BQDWVRQ1Isolated CAN Transceiver with 70V Bus Fault Protection and Flexible Data Rate 8-Pin SOIC T/R10000RFQ
TCAN1051DRQ1IC TXRX CAN FAULT PROT 8SOIC1000RFQ
DS90LT012AQMF/NOPBIC RECEIVER 0/1 SOT23-514000RFQ
SN65LVDS9638DGNRIC DIFF LINE DRIVER H-S 8-MSOP500BUY
SN65LVDS180PWTEXAS INSTRUMENTS SN65LVDS180PW. DRIVER/RECEIVER, DIFF, SMD, TSSOP14500BUY
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, 65LVDS series Interface - Drivers, Receivers, Transceivers are a family of high-speed, low-power, low-voltage differential signaling (LVDS) products designed for automotive applications. These products are designed to meet the stringent requirements of the Automotive Electronics Council (AEC) Q100 standard for automotive-grade components. The 65LVDS series offers a wide range of drivers, receivers, and transceivers that are ideal for applications such as infotainment, instrument clusters, and advanced driver assistance systems (ADAS). The products feature low power consumption, high data rates, and excellent signal integrity, making them ideal for automotive applications.



Features


• Low-power consumption

• High-speed data rates up to 1.5 Gbps

• Low-voltage differential signaling (LVDS)

• Hot-plugging capability

• ESD protection up to 8 kV

• AEC-Q100 qualified

• RoHS compliant



Applications


• Automotive infotainment systems

• Automotive instrument clusters

• Automotive displays

• Automotive cameras

• Automotive sensors

• Automotive Ethernet networks

• Automotive audio systems

• Automotive navigation systems

• Automotive body electronics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, 65LVDS series Interface - Drivers, Receivers, Transceivers?

1. NXP Semiconductors AEC-Q100, LVDS Series Interface - Drivers, Receivers, Transceivers 2. STMicroelectronics AEC-Q100, LVDS Series Interface - Drivers, Receivers, Transceivers 3. ON Semiconductor AEC-Q100, LVDS Series Interface - Drivers, Receivers, Transceivers 4. Maxim Integrated AEC-Q100, LVDS Series Interface - Drivers, Receivers, Transceivers 5. Renesas Electronics AEC-Q100, LVDS Series Interface - Drivers, Receivers, Transceivers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, 65LVDS series Interface - Drivers, Receivers, Transceivers?

Texas Instruments Automotive, AEC-Q100, 65LVDS series Interface - Drivers, Receivers, and Transceivers are all designed to provide high-speed, low-power, and reliable data transmission for automotive applications.  Drivers: Drivers are used to convert logic signals into LVDS signals. They are designed to provide high-speed data transmission with low power consumption.  Receivers: Receivers are used to convert LVDS signals into logic signals. They are designed to provide reliable data reception with low power consumption.  Transceivers: Transceivers are used to convert logic signals into LVDS signals and vice versa. They are designed to provide high-speed, low-power, and reliable data transmission and reception.