web counter

Cypress Semiconductor Corp CY7C series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of CY7C series Drivers Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp CY7C series Drivers Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY7C9689A-AXIIC TRANSCEIVER FULL 1/1 100TQFP1023BUY
CY7C68003-20FNXIUSB Transceiver 1TR 20-Pin WLCSP999BUY
CY7C68000-56LFXCTIC TRANSCEIVER FULL 1/1 56QFN0RFQ
CY7C68000A-56LFXCTIC TRANSCEIVER FULL 1/1 56QFN0RFQ
CY7C9689A-AXCIC, TRANSCEIVER, 6.5V, TQFP-100 - More Details546RFQ
CY7C68000A-56LTXCIC TRANSCEIVER FULL 1/1 56QFN0RFQ
CY7C68003-24LQXITIC TRANSCEIVER FULL 1/1 24SQFN19BUY
CY7C68000A-56LTXCTIC TRANSCEIVER FULL 1/1 56QFN0RFQ
CY7C68000-56PVXCTIC TRANSCEIVER FULL 1/1 56SSOP300RFQ
CY7C68000-56PVXCIC TRANSCEIVER FULL 1/1 56SSOP0RFQ
CY7C68000-56LFXCIC TRANSCEIVER FULL 1/1 56QFN15BUY
CY7C68003-24LQXIIC TRANSCEIVER FULL 1/1 24SQFN20BUY
CY7C68003-20FNXITUSB Transceiver 1TR 20-Pin WLCSP T/R28BUY
CY7C68000A-56BAXCIC TRANSCEIVER FULL 1/1 56VFBGA5BUY
CY7C68000A-56LFXCIC TRANSCEIVER FULL 1/1 56QFN29RFQ
Technical Documents

Description


Cypress Semiconductor Corp CY7C series Interface - Drivers, Receivers, Transceivers is a family of high-performance, low-power, mixed-signal integrated circuits designed for a wide range of applications. The CY7C series provides a complete solution for interfacing with a variety of digital and analog signals, including USB, I2C, SPI, UART, and CAN. The devices feature low power consumption, high speed, and low EMI/RFI emissions, making them ideal for use in embedded systems, automotive, and industrial applications. The CY7C series also offers a wide range of features, including programmable slew rate, adjustable drive strength, and adjustable output impedance. With its wide range of features and low power consumption, the CY7C series is an ideal choice for a variety of applications.



Features


• Low power consumption

• High speed data rates up to 12 Mbps

• Low voltage operation from 2.7V to 5.5V

• Low EMI/RFI emissions

• Hot pluggable

• Low propagation delay

• Low skew

• High noise immunity

• High ESD protection

• Low power shutdown



Applications


• USB 2.0 and 3.0

• IEEE 1394 (FireWire)

• Serial ATA (SATA)

• Serial Peripheral Interface (SPI)

• Inter-Integrated Circuit (I2C)

• Low Voltage Differential Signaling (LVDS)

• CAN bus

• Ethernet

• Audio/Video

• Automotive


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp CY7C series Interface - Drivers, Receivers, Transceivers?

1. Texas Instruments SN65HVD3082E Interface - Drivers, Receivers, Transceivers 2. NXP Semiconductors PCA82C250 Interface - Drivers, Receivers, Transceivers 3. Maxim Integrated MAX3232 Interface - Drivers, Receivers, Transceivers 4. STMicroelectronics ST3232E Interface - Drivers, Receivers, Transceivers 5. Microchip Technology MCP2221 Interface - Drivers, Receivers, Transceivers 6. Silicon Labs CP2102 Interface - Drivers, Receivers, Transceivers 7. Analog Devices ADM3202 Interface - Drivers, Receivers, Transceivers 8. Atmel AT90USB162 Interface - Drivers, Receivers, Transceivers 9. Freescale Semiconductor MC9S08JM60 Interface - Drivers, Receivers, Transceivers 10. Renesas Electronics R8C/Tiny Series Interface - Drivers, Receivers, Transceivers

What are the differences between the types of Cypress Semiconductor Corp CY7C series Interface - Drivers, Receivers, Transceivers?

Cypress Semiconductor Corp CY7C series Interface - Drivers, Receivers, and Transceivers are all integrated circuits (ICs) that are used to interface between two different types of electrical signals.  Drivers: Drivers are used to convert a logic signal into a higher voltage or current signal that can be used to drive a load. They are typically used to drive LEDs, motors, and other loads that require more power than a logic signal can provide.  Receivers: Receivers are used to convert a higher voltage or current signal into a logic signal. They are typically used to receive signals from sensors, switches, and other devices that output a higher voltage or current signal.  Transceivers: Transceivers are used to both transmit and receive signals. They are typically used to communicate between two devices, such as a microcontroller and a peripheral device. They can also be used to communicate between two microcontrollers.