web counter

Semtech Corporation LoRa™ series RF Transceiver ICs

Introduction, stock information and FAQs of LoRa™ series RF Transceiver ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Semtech Corporation LoRa™ series RF Transceiver ICs.

Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
XE1202AI027TRLFRF Transceiver FSK 2.5V/3.3V 44-Pin LQFP T/R0RFQ
SX1261IMLTRTTXRX LORA SUB-GHZ 15DBM 24MLPQ99RFQ
XE1205I074TRLFSEMTECH XE1205I074TRLF GPSS WL SKU APP16RFQ
LLCC68IMLTRTLORA, SUB-GHZ RF TRANSCEIVER0RFQ
SX1262IMLTRTTXRX LORA SUB-GHZ 22DBM 24MLPQ22064RFQ
EV8600ILGTIC PLC+ RF SOC LORA WIRELESS0RFQ
EV8600ILGTRTIC PLC+ RF SOC LORA WIRELESS0RFQ
SX1262MB2CASIC RF TXRX+MCU ISM<1GHZ 24VFQFN80RFQ
SX1277IMLTRTIC RF TXRX 802.15.4 28VQFN1282RFQ
XE1203FI063TRLFIC RF TXRX ISM550RFQ
Technical Documents

Semtech Corporation is a leading provider of LoRa™ series RF Transceiver ICs, which are designed to enable long-range, low-power wireless communication for a variety of applications. The LoRa™ series of ICs are based on Semtech’s patented LoRa™ modulation technology, which provides a robust link budget and long-range communication capability. The LoRa™ series of ICs are ideal for applications such as asset tracking, smart metering, and industrial automation. The LoRa™ series of ICs are available in a variety of form factors, including surface mount, through-hole, and module packages.


Features


1. Long range: The LoRa™ series RF transceiver ICs offer long-range communication capabilities, with a range of up to 15 km in urban areas and up to 30 km in rural areas.

2. Low power consumption: The LoRa™ series RF transceiver ICs are designed to consume very low power, making them ideal for battery-powered applications.

3. High sensitivity: The LoRa™ series RF transceiver ICs have a high sensitivity, allowing them to receive signals even in noisy environments.

4. Low cost: The LoRa™ series RF transceiver ICs are cost-effective, making them suitable for a wide range of applications.


Applications


1. Smart metering: The LoRa™ series RF transceiver ICs can be used in smart metering applications, such as water, gas, and electricity meters.

2. Asset tracking: The LoRa™ series RF transceiver ICs can be used in asset tracking applications, such as tracking vehicles, containers, and other assets.

3. Industrial automation: The LoRa™ series RF transceiver ICs can be used in industrial automation applications, such as controlling machinery and monitoring production processes.

4. Security systems: The LoRa™ series RF transceiver ICs can be used in security systems, such as access control and intruder detection.


Frequently Asked Questions

What are the Alternative Products of Semtech Corporation LoRa™ series RF Transceiver ICs?

1. Texas Instruments CC1120: This transceiver IC is a low-power, long-range RF transceiver designed for low-power wireless applications.  2. Nordic Semiconductor nRF24L01+: This transceiver IC is a low-power, 2.4GHz RF transceiver designed for low-power wireless applications.  3. Silicon Labs Si4463: This transceiver IC is a low-power, long-range RF transceiver designed for low-power wireless applications.  4. STMicroelectronics SPIRIT1: This transceiver IC is a low-power, long-range RF transceiver designed for low-power wireless applications.  5. Microchip Technology MRF24J40: This transceiver IC is a low-power, 2.4GHz RF transceiver designed for low-power wireless applications.

What are the differences between the types of Semtech Corporation LoRa™ series RF Transceiver ICs?

1. LoRa™ series RF Transceiver ICs come in different frequency bands, such as 433 MHz, 868 MHz, and 915 MHz. Each frequency band has its own advantages and disadvantages, so it is important to choose the right one for the application.  2. LoRa™ series RF Transceiver ICs come in different power levels, ranging from -20 dBm to +20 dBm. This allows for greater flexibility in range and power consumption.  3. LoRa™ series RF Transceiver ICs come in different data rates, ranging from 0.3 kbps to 50 kbps. This allows for greater flexibility in data transmission speed.  4. LoRa™ series RF Transceiver ICs come in different modulation schemes, such as FSK, GFSK, and LoRa™. Each modulation scheme has its own advantages and disadvantages, so it is important to choose the right one for the application.  5. LoRa™ series RF Transceiver ICs come in different package sizes, ranging from 4x4mm to 8x8mm. This allows for greater flexibility in design and space constraints.