web counter

Texas Instruments SimpleLink™ series RF Transceiver ICs

Introduction, stock information and FAQs of SimpleLink™ series RF Transceiver ICs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments SimpleLink™ series RF Transceiver ICs.

Applications

  • Factory automation & control
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
CC1352P1F3RGZTSimpleLink™ multiband wireless MCU with integrated power amplifier 48-VQFN -40 to 856000RFQ
CC1310F32RGZTTEXAS INSTRUMENTS CC1310F32RGZT MCU, 32BIT, CORTEX-M0/M3, 48MHZ, VQFN-4810BUY
CC2630F128RSMRMCU 32-Bit CC26xx ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 32-Pin VQFN EP T/R12000BUY
CC2651R31T0RKPRSIMPLELINK32-BIT ARMCORTEX-M4 SI0RFQ
CC1352P74T0RGZRSIMPLELINK ARM CORTEX-M4F MULTIP10000RFQ
CC2662R1FTWRGZRQ1AUTOMOTIVE QUALIFIED SIMPLELINK0RFQ
CC2640R2FYFVRIC RF TXRX+MCU BLUETOOTH 34DSBGA10000BUY
CC2642R1FRGZTSimpleLink™ Bluetooth® Low Energy wireless MCU 48-VQFN -40 to 105319RFQ
CC3235SF12RGKRSimpleLink™ Wi-Fi®, dual-band single-chip wireless MCU solution 64-VQFN -40 to 8510000RFQ
CC1352P1F3RGZRDual-Band Wireless MCU with Integrated Power Amplifier 48MHz ARM Cortex-M4F 48-Pin VQFN T/R50000RFQ
CC1312R1F3RGZTSimpleLink™ sub-1 GHz wireless MCU 48-VQFN -40 to 857300RFQ
CC2642R1TWFRTCRQ1AGAMA Q1 RTC PACKAGE70000RFQ
CC2640F128RHBTIC RF TXRX+MCU BLUETOOTH 32VFQFN1RFQ
CC3200MODR1M2AMOBTIC MCU SIMPLELINK WI-FI MODULE5RFQ
CC2640R2FRHBRBLUETOOTH SMART SIMPLELINK WIREL30000RFQ
CC1310F128RSMRRF Microcontrollers - MCU 433 868 915 MHz ULP Wireless MCU0RFQ
CC2640F128RGZTIC RF TXRX+MCU BLUETOOTH 48VFQFN1600BUY
CC1310F128RGZTIC RF TXRX+MCU ISM<1GHZ 48-VFQFN22133RFQ
CC2640R2FRSMTNEW SIMPLELINK BLUETOOTH LOW E2500RFQ
CC3100MODR11MAMOBRIC MCU SIMPLELINK WI-FI MOD QFN389RFQ
Technical Documents

Texas Instruments SimpleLink™ series RF Transceiver ICs are a family of low-power, high-performance, multi-protocol RF transceiver ICs designed to enable a wide range of wireless applications. These ICs are designed to provide a single-chip solution for a variety of wireless protocols, including Bluetooth Low Energy, Zigbee, Thread, and proprietary protocols. The SimpleLink™ series RF Transceiver ICs are designed to provide a low-power, low-cost, and easy-to-use solution for wireless applications. They feature a wide range of features, including low-power operation, high-performance RF transceiver, integrated antenna, and a range of protocol support. The SimpleLink™ series RF Transceiver ICs are ideal for a variety of applications, including home automation, industrial automation, medical, and consumer electronics.


Features


1. Low power consumption: The SimpleLink™ series RF transceiver ICs from Texas Instruments are designed to consume very low power, making them ideal for battery-powered applications.

2. High performance: The SimpleLink™ series RF transceiver ICs offer high performance, with data rates up to 2 Mbps and a range of up to 1 km.

3. Easy to use: The SimpleLink™ series RF transceiver ICs are designed to be easy to use, with a simple programming interface and a wide range of development tools.

4. Flexible: The SimpleLink™ series RF transceiver ICs are highly flexible, with support for multiple protocols and a wide range of frequencies.


Applications


1. Home automation: The SimpleLink™ series RF transceiver ICs can be used in home automation systems, allowing users to control lights, appliances, and other devices remotely.

2. Industrial automation: The SimpleLink™ series RF transceiver ICs can be used in industrial automation systems, allowing for remote monitoring and control of machinery and processes.

3. Automotive: The SimpleLink™ series RF transceiver ICs can be used in automotive applications, allowing for remote monitoring and control of vehicles.

4. Wearables: The SimpleLink™ series RF transceiver ICs can be used in wearable devices, allowing for remote monitoring and control of health and fitness data.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SimpleLink™ series RF Transceiver ICs?

1. Nordic Semiconductor nRF24L01+ 2. Cypress CYRF6936 3. Atmel AT86RF212 4. Silicon Labs Si4463 5. Microchip MRF24J40MA 6. STMicroelectronics SPIRIT1 7. NXP Semiconductors MRF24WB0MA 8. Freescale MC13192 9. Semtech SX1231 10. Analog Devices ADF7023.

What are the differences between the types of Texas Instruments SimpleLink™ series RF Transceiver ICs?

The SimpleLink™ series RF Transceiver ICs from Texas Instruments come in three different types: CC13xx, CC26xx, and CC32xx.   The CC13xx series is designed for low-power, long-range applications. It is ideal for applications that require long-range communication, such as home automation, industrial automation, and asset tracking. It supports Bluetooth Low Energy (BLE) and Zigbee protocols.  The CC26xx series is designed for low-power, short-range applications. It is ideal for applications that require short-range communication, such as wearables, medical devices, and consumer electronics. It supports BLE, Zigbee, and Thread protocols.  The CC32xx series is designed for high-performance, long-range applications. It is ideal for applications that require long-range communication, such as industrial automation, asset tracking, and smart city applications. It supports BLE, Zigbee, Thread, and proprietary protocols.