web counter

Texas Instruments CC1101 RF Transceiver ICs

Features and applications of Texas Instruments CC1101 RF Transceiver ICs

A highly integrated sub-1 GHz RF transceiver for low-power wireless applications in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency ranges is the Texas Instruments CC1101. Data speeds of up to 500 kbps and a variety of modulation modes, such as 2-FSK, GFSK, MSK, and OOK, are supported by the highly programmable CC1101. This article introduce its features and applications.

Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
CC1101TRHBRG4Q1IC RF TXRX ISM2BUY
CC1101RTKRG3IC RF TXRX ISM<1GHZ 20VFQFN0RFQ
CC1101RGPTRF Transceiver Low-Power Sub-1GHz RF Transceiver118RFQ
CC1101RTKRIC RF TXRX ISM2970RFQ
CC1101QRHBRG4Q1Low-Cost Low-Power Sub-1-GHz RF Transceiver 32-VQFN -40 to 1257203RFQ
CC1101RGPRLow-Power Sub-1GHz RF Transceiver 20-QFN -40 to 857450BUY
CC1101RTKG3RF Transceiver ASK/FSK/GFSK/OOK/MSK 2.5V/3.3V 20-Pin VQFN EP Tube46BUY
CC1101IRHBRG4Q1IC RF TXRX ISM23BUY
CC1101RGPRF Transceiver Low-Power Sub-1GHz RF Transceiver130RFQ
CC1101RTKTEXAS INSTRUMENTS CC1101RTK TRANSCEIVER, SUB 1GHZ, LO POWER, 20QFN65400RFQ
Technical Documents

A highly integrated sub-1 GHz RF transceiver for low-power wireless applications in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency ranges is the Texas Instruments CC1101. Data speeds of up to 500 kbps and a variety of modulation modes, such as 2-FSK, GFSK, MSK, and OOK, are supported by the highly programmable CC1101. It has a high sensitivity of up to -116 dBm, making it possible to communicate reliably over great distances. The CC1101 is simple to integrate into a range of wireless systems because to its built-in low-power wake-up timer, voltage regulator, crystal oscillator, and serial port. The CC1101 is frequently used in industries such wireless sensor networks, automotive, smart grid, industrial automation, home automation, healthcare, and asset tracking. Overall, the Texas Instruments CC1101 is a versatile and reliable RF transceiver that is ideal for a wide range of low-power wireless applications.

 

Features

 

Low power use: The CC1101 features a low power mode that aids in extending the life of wireless devices' batteries.

High sensitivity: The CC1101 can communicate reliably over a long distance thanks to its high sensitivity of up to -116 dBm.

Frequency range: The CC1101 is suited for a variety of wireless applications because it supports the 300–348 MHz, 387–464 MHz, and 779–928 MHz frequency bands.

Data rate: The CC1101 is perfect for applications that call for high-speed data transfer because it supports data rates of up to 500 kbps.

Modulation: The CC1101 can connect with a variety of devices since it supports a number of modulation schemes, including 2-FSK, GFSK, MSK, and OOK.

Features that are integrated: The CC1101 has a number of features that are integrated, including as a voltage regulator, a crystal oscillator, a low-power wake-up timer, and a serial port.

Simple integration: The CC1101's compact design and user-friendly interface make it simple to connect into a number of wireless systems.

For wireless applications requiring long-range communication and low power consumption, the Texas Instruments CC1101 RF transceiver is a flexible and dependable choice.

 

Applications


  • Automotive

  • Health Care

  • Industrial Automation

  • Asset tracking systems

  • Smart grid applications

  • Home automation systems

  • Wireless sensor networks (WSNs)

For wireless applications requiring long-range communication and low power consumption, the Texas Instruments CC1101 RF Transceiver ICs are generally flexible and dependable choices.


Frequently Asked Questions

What frequency range does the CC1101 cover?

The frequency ranges 300-348 MHz, 387-464 MHz, and 779-928 MHz are all covered by the CC1101.

What is the CC1101's data rate?

Up to 500 kbps of data speeds are supported by the CC1101.

What types of modulation formats does the CC1101 support?

Several modulation types, including 2-FSK, GFSK, MSK, and OOK are supported by the CC1101.