web counter

STMicroelectronics L6699 series AC to DC Converter ICs

Comprehensive Guide to L6699 Integrated Circuits (ICs) AC to DC Converter ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L6699 series AC to DC Converter ICs products.

FEATURES

  • Double-ended controller specific to series-resonant half bridge topology.
  • Both LLC and LCC configurations are supported.
  • Provides symmetrical complementary duty cycle.
  • High voltage floating structure able to withstand more than 600 V with a synchronous-driven high voltage DMOS that replaces the external fast-recovery bootstrap diode.
  • Prevents the converter from working in or too close to the capacitive mode, to guarantee soft-switching.
Applications

  • Appliances
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
L6699DTRSoft Sw PWM Cntrlr Controller 58.2kHz to 61.8kHz/225kHz to 245kHz 16-Pin SO T/R37500RFQ
L6699DSoft Sw PWM Cntrlr Controller 58.2kHz to 61.8kHz/225kHz to 245kHz 16-Pin SO Tube5000RFQ
Technical Documents

The L6699 is a double-ended controller specific to series-resonant half bridge topology. Both LLC and LCC configurations are supported. It provides symmetrical complementary duty cycle: the high-side switch and the low-side switch are driven ON/OFF 180° out-of-phase for exactly the same time. Output voltage regulation is obtained by modulating the operating frequency. The deadtime inserted between the turn-off of one switch and the turn-on of the other one is automatically adjusted to best fit the transition times of the half bridge midpoint. To drive the high-side switch with the bootstrap approach, the IC incorporates a high voltage floating structure able to withstand more than 600 V with a synchronous-driven high voltage DMOS that replaces the external fast-recovery bootstrap diode. 

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics L6699 series AC to DC Converter ICs

L6698 by STMicroelectronics L6699A by STMicroelectronics