web counter

STMicroelectronics STPS2H100 Single-Phase Diode Rectifier

Features and applications of STMicroelectronics STPS2H100 Single-Phase Diode Rectifier

A high-performance single-phase diode rectifier with great efficiency and reliability for power electronics applications is the STMicroelectronics STPS2H100. It is frequently employed in a number of different applications, including motor drives, battery chargers, welding equipment, and UPS systems. This article introduce its features and applications.

Applications

  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
STPS2H100ZFDIODE SCHOTTKY 100V 2A SOD123F3000BUY
STPS2H100DIODE SCHOTTKY 100V 2A DO412000RFQ
STPS2H100UFDIODE SCHOTTKY 100V 2A SMBFLAT79RFQ
STPS2H100ADIODE SCHOTTKY 100V 2A SMA440000RFQ
STPS2H100RLDIODE SCHOTTKY 100V 2A DO416918BUY
STPS2H100AFDIODE SCHOTTKY 100V 2A SMAFLAT9000BUY
STPS2H100ZFYDIODE SCHOTTKY 100V 2A SOD123F100000BUY
STPS2H100UYDIODE SCHOTTKY 100V 2A SMB2500RFQ
STPS2H100AYDIODE SCHOTTKY 100V 2A SMA31149RFQ
STPS2H100UDIODE SCHOTTKY 100V 2A SMB67500BUY
Technical Documents

A high-performance single-phase diode rectifier with great efficiency and reliability for power electronics applications is the STMicroelectronics STPS2H100. It is frequently employed in a number of different applications, including motor drives, battery chargers, welding equipment, and UPS systems.

With a maximum average forward current rating of 2x50A and a low forward voltage drop, the STPS2H100 provides a high current capability that can assist cut down on power losses and boost efficiency. It is suitable for use in applications with strong transient currents due to its high surge current capacity.

The STPS2H100 is also RoHS compliant, has a large operational temperature range, and a low leakage current. It is simple to integrate into a variety of applications because to the variety of package options it offers, including TO-220AB, TO-220FPAB, and D2PAK.

Overall, the STPS2H100 from STMicroelectronics is a high-performance and dependable component that is suitable for a variety of power electronics applications where high efficiency, reliability, and low power losses are required.

 

Features

 

High current capability: The STPS2H100 is capable of handling high current applications thanks to its maximum average forward current rating of 2x50A.

Low forward voltage drop: The STPS2H100 has a low forward voltage drop, which lowers power losses and boosts efficiency.

High surge current capability: The STPS2H100 is suited for use in applications requiring high transient currents because to its high surge current capability.

Low leakage current: The STPS2H100's low leakage current contributes to its high efficiency and decreased power losses.

High operating temperature range: The STPS2H100 is appropriate for usage in tough settings because it can run at temperatures between -40°C and 175°C.

The Restriction of Hazardous Substances (RoHS) directive, which forbids the use of specific hazardous materials in electronic equipment, is adhered to by the STPS2H100.

Several package choices, including TO-220AB, TO-220FPAB, and D2PAK, are offered for the STPS2H100. As a result, integrating it into a variety of applications is simple.

Overall, the STMicroelectronics STPS2H100 single-phase diode rectifier is a high-performance, dependable device that may be used in a variety of applications that need high reliability, low power losses, and great power economy.

 

Applications

 

  • Motor drives

  • Battery chargers

  • AC/DC power supplies

  • Equipment for welding

  • Uninterruptible power supplies (UPS)

The STPS2H100 single-phase diode rectifier from STMicroelectronics is a flexible part that can be utilized in a variety of power electronics applications where high performance, high reliability, and low power losses are required.


Frequently Asked Questions

How exactly does a diode rectifier operate?

By permitting current to flow in just one direction, a diode rectifier is an electrical component that converts alternating current (AC) to direct current (DC). It functions by producing a one-way current flow path using a semiconductor material.

What is the STPS2H100's maximum current rating?

The maximum average forward current rating for the STPS2H100 is 2x50A.

What is the STPS2H100's maximum working temperature range?

Temperatures between -40°C and 175°C are within the operating range of the STPS2H100.