web counter

Diodes Incorporated SBR® series Diodes - Rectifiers - Single

Introduction, stock information and FAQs of SBR® series Single-Phase Diode Rectifier

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Diodes Incorporated SBR® series Single-Phase Diode Rectifier.

Applications

  • Industrial transport (non-car & non-light truck)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
SBR130SV-7DIODE SBR 30V 1A SOT5636200BUY
SBR8U20SP5Q-13DIODE SBR 20V 8A POWERDI530000BUY
SBR1045D1Q-13Diode Switching 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R30000BUY
SBR10B45P5-13DIODE SBR 45V 10A POWERDI512245BUY
SBR3U60P5-7DIODE SBR PDI51500RFQ
SBR12U100P5Q-13Diode Switching Diode 100V 12A 3-Pin PowerDI 5 T/R30000BUY
SBR0230T5-7Diode Super Barrier Rectifier 30V 0.2A Automotive 2-Pin SOD-523 T/R0BUY
SBR5E45P5-7DIODE RECT SBR 45V 5A POWERDI56000BUY
SBR20A45D1-13DIODE SBR 45V 20A TO25230000BUY
SBR8E45P5-13DDIODE RECT SBR 45V 5A POWERDI5132800BUY
SBR1U30SV-7DIODE SBR 30V 1A SOT56339000RFQ
SBR5E45P5-13DDIODE RECT SBR 45V 5A POWERDI5132800BUY
SBR5E45P5-13DIODE RECT SBR 45V 5A POWERDI510000BUY
SBR12M120P5-13DDIODE SBR 120V 12A POWERDI5132800RFQ
SBR2A150SP5-13DIODE SBR 150V 2A PDI521BUY
SBR8E45P5-7DDIODE RECT SBR 45V 8A POWERDI542BUY
SBR15300D1-13SBR DIODE TO2525269RFQ
SBR10H300D1-13SBR DIODE TO2524909BUY
SBR1045SP5Q-13DDIODE SBR 45V 10A POWERDI 50RFQ
SBRT10U60D1Q-13DIODE SBR 60V 10A TO2523907BUY
Technical Documents

Description


Diodes Incorporated SBR® series Diodes - Rectifiers - Single are a family of high-performance, low-profile, single-phase rectifiers designed for use in a wide range of applications. These devices feature low forward voltage drop, low reverse leakage current, and high surge current capability. They are available in a variety of packages, including SMA, SMB, SMC, and SMD, and are suitable for use in a variety of power supplies, motor control, and other applications. The SBR® series is designed to provide reliable performance and long-term reliability.



Features


• Low forward voltage drop

• High surge current capability

• Low reverse leakage current

• High temperature soldering guaranteed: 260°C/10 seconds at terminals

• High temperature operation: -55°C to +150°C



Applications


• Automotive electronics

• Power supplies

• Battery chargers

• DC-DC converters

• Lighting

• Motor control

• Industrial electronics

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of Diodes Incorporated SBR® series Diodes - Rectifiers - Single?

1. Vishay Semiconductor's VS-SBR Series Diodes - Rectifiers - Single 2. ON Semiconductor's MBR Series Diodes - Rectifiers - Single 3. NXP Semiconductor's PSMN Series Diodes - Rectifiers - Single 4. STMicroelectronics' STTH Series Diodes - Rectifiers - Single 5. Infineon Technologies' SIPMOS Series Diodes - Rectifiers - Single 6. Fairchild Semiconductor's FBR Series Diodes - Rectifiers - Single 7. Toshiba Semiconductor's TK Series Diodes - Rectifiers - Single 8. ROHM Semiconductor's SBR Series Diodes - Rectifiers - Single

What are the differences between the types of Diodes Incorporated SBR® series Diodes - Rectifiers - Single?

1. SBR® series Diodes - Rectifiers - Single are available in a variety of voltage ratings, from 50V to 1000V.  2. SBR® series Diodes - Rectifiers - Single are available in a variety of current ratings, from 1A to 30A.  3. SBR® series Diodes - Rectifiers - Single are available in a variety of package types, including axial, surface mount, and through-hole.  4. SBR® series Diodes - Rectifiers - Single are available in a variety of configurations, including single, dual, and bridge rectifiers.  5. SBR® series Diodes - Rectifiers - Single are available in a variety of technologies, including Schottky, fast recovery, and ultrafast.