web counter

ON Semiconductor POWERMITE® series Diodes - Rectifiers - Single

Introduction, stock information and FAQs of POWERMITE® series Single-Phase Diode Rectifier

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor POWERMITE® series Single-Phase Diode Rectifier.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NRVBM120LT1GDiode Schottky 20V 1A Automotive 2-Pin(1+Tab) Power Mite T/R18604BUY
NRVBM120ET1GDiode Schottky 20V 1A 2-Pin(1+Tab) Power Mite T/R3809RFQ
NRVBM110LT3GDiode Schottky 10V 1A Automotive 2-Pin(1+Tab) Power Mite T/R25BUY
NRVBM2H100T3GDiode Schottky 100V 2A Automotive 2-Pin(1+Tab) Power Mite T/R0RFQ
MBRM130LT1HDIODE SCHOTTKY0RFQ
NRVBM140T1GDIODE SCHOTTKY 40V 1A POWERMITE500000RFQ
NRVBM120ET3GDiode Schottky 20V 1A Automotive 2-Pin(1+Tab) Power Mite T/R14BUY
MBRM140T3HDIODE SCHOTTKY0RFQ
MBRM140T1HDIODE SCHOTTKY0RFQ
MBRM120ET1HDIODE SCHOTTKY0RFQ
MBRM120LT3HDIODE SCHOTTKY0RFQ
NRVBM110ET1GDiode Schottky 10V 1A Automotive 2-Pin(1+Tab) Power Mite T/R28000BUY
NRVBM110LT1GDiode Schottky 10V 1A Automotive 2-Pin(1+Tab) Power Mite T/R31BUY
NRVBM130LT3GSchottky Power Rectifier, Surface Mount, 1.0 A, 30 V24000BUY
NRVBM120LT3GSchottky Power Rectifier, Surface Mount, 1.0 A, 20 V32BUY
NRVBM140T3GDIODE SCHOTTKY 40V 1A POWERMITE300BUY
Technical Documents

Description


ON Semiconductor's POWERMITE® series Diodes - Rectifiers - Single are designed to provide reliable, cost-effective solutions for a wide range of applications. These devices are available in a variety of packages, including SOD-123, SOD-323, SOD-523, and SOD-723. They feature low forward voltage drop, low reverse leakage current, and high surge current capability. The POWERMITE® series is ideal for use in automotive, industrial, and consumer applications.



Features


• Low forward voltage drop

• High surge current capability

• Low reverse leakage current

• High temperature soldering guaranteed: 260°C/10 seconds at terminals

• High temperature operation: -55°C to +150°C


Applications


• Automotive

• Industrial

• Power supplies

• Battery chargers

• DC-DC converters

• Lighting

• Motor control

• Telecom/networking


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor POWERMITE® series Diodes - Rectifiers - Single?

1. Vishay Semiconductor Diodes - Rectifiers - Single 2. Infineon Technologies Diodes - Rectifiers - Single 3. STMicroelectronics Diodes - Rectifiers - Single 4. NXP Semiconductors Diodes - Rectifiers - Single 5. Diodes Incorporated Diodes - Rectifiers - Single 6. Fairchild Semiconductor Diodes - Rectifiers - Single 7. Texas Instruments Diodes - Rectifiers - Single 8. Toshiba Semiconductor Diodes - Rectifiers - Single 9. Renesas Electronics Diodes - Rectifiers - Single 10. ON Semiconductor Diodes - Rectifiers - Dual

What are the differences between the types of ON Semiconductor POWERMITE® series Diodes - Rectifiers - Single?

1. PowerMITE® series diodes come in a variety of types, including Schottky, fast recovery, ultrafast, and Zener. Each type has different characteristics and is designed for different applications.  2. Schottky diodes are designed for low voltage applications and have a low forward voltage drop. They are also fast switching and have low power dissipation.  3. Fast recovery diodes are designed for high frequency applications and have a fast recovery time. They are also capable of handling high current and have a low forward voltage drop.  4. Ultrafast diodes are designed for high frequency applications and have a very fast recovery time. They are also capable of handling high current and have a low forward voltage drop.  5. Zener diodes are designed for voltage regulation and have a low forward voltage drop. They are also capable of handling high current and have a high reverse breakdown voltage.