web counter

Nexperia USA Inc. Automotive, AEC-Q101 series Single-Phase Diode Rectifier

Features and applications of Nexperia USA Inc. Automotive, AEC-Q101 series Single-Phase Diode Rectifier

Single-Phase Diode Rectifiers from the Nexperia USA Inc. Automotive, AEC-Q101 range are electronic components created and put through rigorous testing to fulfill the exacting standards of the automobile industry. This article introduce its features and applications.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
PMEG60T30ELRXPMEG60T30ELR - 60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier291RFQ
BAS21THVLBAS21TH/SOT23/TO-236AB48BUY
BAS321JXBAS321J/SOD323/SOD224000BUY
BAS16THVLBAS16TH/SOT23/TO-236AB2227BUY
BAS116GWXIn a Pack of 100, Nexperia Low Leakage Diode, 215mA 75V, 2-Pin SOD-123 BAS116GWX2386RFQ
BAS21LLYLBAS21LL/SOD882/SOD260000BUY
BAS21LDYLBAS21LD/SOD882/SOD260000BUY
PMEG40T10ERXTrench MEGA Schottky Barrier Rectifier Low Forward Voltage 1A 40V 2-Pin SOD123W T/R3008BUY
BAS321JFDiode Switching 250V 0.25A Automotive 2-Pin SOD-323F T/R5377BUY
BAS21JFDIODE GEN PURP 300V 250MA SC90170000BUY
BAS16WFDIODE GEN PURP 100V 175MA SOT32310624BUY
BAS116LYLDiode Switching 85V 0.325A 2-Pin DFN1006 T/R60000BUY
BAS16J/ZLFDIODE GEN PURP 100V 250MA SC900RFQ
BAS40LSYLDIODE SCHOTTKY 40V 120MA 2DFN0RFQ
PMEG100V100ELPD146DIODE SCHOTTKY 100V 10A CFP150RFQ
BAS21QBZDIODE GP 200V 250MA DFN1110D-30RFQ
PNE20010EXD-QXDIODE GEN PURP 200V 1A SOD323HP0RFQ
PMEG3010EP-QXDIODE SCHOTTKY 30V 1A SOD1280RFQ
PMEG150G20ELR-QXDIODE GEN PURP 150V 2A SOD123W0RFQ
PMEG4030ETP-QXDIODE SCHOTTKY 40V 3A SOD1280RFQ
Technical Documents

Single-Phase Diode Rectifiers from the Nexperia USA Inc. Automotive, AEC-Q101 range are electronic components created and put through rigorous testing to fulfill the exacting standards of the automobile industry. These diode rectifiers are created specifically for use in the demanding automotive settings found there, including high temperatures, voltage transients, and vibration.

The Automotive Electronics Council (AEC), which established the AEC-Q101 standard, establishes the requirements for electronic components used in automotive applications, including diode rectifiers. Diode rectifiers that are AEC-Q101 compliant must pass a number of tests to guarantee that they uphold the necessary requirements for dependability, durability, and performance.

Single-Phase Diode Rectifiers from the Nexperia USA Inc. Automotive, AEC-Q101 series are frequently used in automotive electrical systems to charge batteries, convert AC voltage from alternators to DC voltage, regulate voltage and current levels, and safeguard against voltage transients. These diode rectifiers are efficient and effective in power management systems due to their low forward voltage drop, low leakage current, and strong surge capability.

Providing dependable and effective power management as well as protection against voltage transients, Automotive, AEC-Q101 series Single-Phase Diode Rectifiers from Nexperia USA Inc. are crucial parts for the automobile sector.

 

Features

 

High-reliability and toughness for challenging automotive settings

to safeguard against voltage transients, high surge capabilities

Leakage current is low to reduce power loss.

Reduced forward voltage drop to cut down on power loss and boost performance

High maximum operating temperature to satisfy automotive temperature standards RoHS compliance, i.e., free of hazardous materials like lead and mercury.

For complete specs and characteristics of certain automotive diode rectifiers, it is always advisable to consult the official product datasheets or get in touch with the manufacturer.

 

Applications

 

  • LED lighting

  • Battery charging

  • Power management

  • Alternator rectification

Overall, AEC-Q101 compliant diode rectifiers are essential components in automotive electrical systems, providing reliable and efficient power management and protection against voltage transients.


Frequently Asked Questions

Why is the AEC-Q101 standard significant for automotive diode rectifiers? What does it entail?

The Automotive Electronics Council (AEC) established the AEC-Q101 standard for electronic parts used in automotive applications. To guarantee their dependability and durability in the demanding automotive environments, electronic components, including diode rectifiers, must pass the tests and standards outlined in the AEC-Q101 standard.

What distinguishing qualities do the single-phase diode rectifiers from the Nexperia USA Inc. Automotive AEC-Q101 family have?

The AEC-Q101 series Single-Phase Diode Rectifiers from Nexperia USA Inc. Automotive are distinguished by their high reliability and durability to withstand the demanding automotive environments, high surge capability to safeguard against voltage transients, low leakage current to minimize power loss, low forward voltage drop to reduce power dissipation and improve efficiency, high maximum operating temperature to satisfy automotive temperature requirements, and RoHS compliance.

What are the common uses for the automotive AEC-Q101 series single-phase diode rectifiers from Nexperia USA Inc.?

Single-phase diode rectifiers from the Nexperia USA Inc. Automotive, AEC-Q101 series are frequently used in automotive applications, such as alternator rectification, battery charging, power management, and LED lighting systems.