web counter

STMicroelectronics ECOPACK®2 series Diodes - Rectifiers - Single

Introduction, stock information and FAQs of ECOPACK®2 series Single-Phase Diode Rectifier

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics ECOPACK®2 series Single-Phase Diode Rectifier.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPSC15H12G2Y-TRDIODE SIL CARB 1.2KV 15A D2PAK0RFQ
STPS30SM120SFPDIODE SCHOTTKY 120V TO220FPAB1000BUY
STTH15RQ06DDIODE GEN PURP 600V 15A TO220AC60000BUY
STPSC20065DISTMICROELECTRONICS STPSC20065DI Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, TO-220ACNew7779BUY
STPSC20065DSTMICROELECTRONICS STPSC20065D Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, TO-220ACNew1709RFQ
STPS5L60SFYAUTOMOTIVE GRADE 60V LOWVF POWER40000BUY
STPS10H60SFYAUTOMOTIVE 60V LOW IR POWER SCHO40000RFQ
STPS10M120SFSTPS10M120SF Series 120 V 10 A Power Schottky Rectifier - TO-277A (SMPC)130BUY
STPS5L60SF60V POWER SCHOTTKY RECTIFIER40000BUY
STPS1045SF45V POWER SCHOTTKY RECTIFIER6000BUY
STPS1045SFYAUTOMOTIVE 45V POWER SCHOTTKY RE6000BUY
STTH15RQ06G2-TR600V ULTRAFAST RECTIFIERS532BUY
STTH15RQ06G2Y-TRAUTOMOTIVE-GRADE ULTRAFAST DIODE50BUY
STBR3012G2-TRBRIDGE RECTIFIER DIODES7000RFQ
STPS20SM120SRSchottky Diodes & Rectifiers 20A IF 120V VRRM 0.47V VF Schottky1762BUY
STPSC12065GY-TRDIODES AND RECTIFIERS346BUY
STPSC10065GY-TRDIODES AND RECTIFIERS5126BUY
STPSC12065G2Y-TRDiode Schottky Si 650V 12A Automotive 3-Pin(2+Tab) D2PAK HV T/R6697BUY
STPSC10H12B-TR1DIODE SCHOTTKY 1.2KV 10A DPAK20000RFQ
STPS6M100SFSTPS6M100SF 100 V 6 A Surface Mount Power Schottky Rectifier - TO-277A (SMPC)1154BUY
Technical Documents

STMicroelectronics ECOPACK®2 series Diodes - Rectifiers - Single are a range of high-performance, low-power, low-cost, single-phase rectifier diodes. These diodes are designed to provide superior performance in a wide range of applications, including power supplies, motor control, and automotive applications. They feature low forward voltage drop, low reverse leakage current, and high surge current capability. The ECOPACK®2 series is available in a variety of packages, including SMA, SMB, SMC, and SMD. These diodes are RoHS compliant and are designed to meet the highest standards of quality and reliability.


Features


• Low forward voltage drop

• High surge current capability

• Low leakage current

• High reliability

• RoHS compliant

• AEC-Q101 qualified


Applications


• Automotive applications

• Power supplies

• Battery chargers

• DC/DC converters

• Lighting

• Motor control

• Industrial applications


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ECOPACK®2 series Diodes - Rectifiers - Single?

1. Vishay SMAJ Series Diodes - Rectifiers - Single 2. ON Semiconductor MBR Series Diodes - Rectifiers - Single 3. NXP Semiconductors BAV Series Diodes - Rectifiers - Single 4. Infineon Technologies SBR Series Diodes - Rectifiers - Single 5. Diodes Incorporated 1N400x Series Diodes - Rectifiers - Single 6. Fairchild Semiconductor 1N400x Series Diodes - Rectifiers - Single 7. Toshiba SS14 Series Diodes - Rectifiers - Single 8. ROHM Semiconductor SMAJ Series Diodes - Rectifiers - Single 9. Texas Instruments TPS Series Diodes - Rectifiers - Single 10. ON Semiconductor 1N400x Series Diodes - Rectifiers - Single

What are the differences between the types of STMicroelectronics ECOPACK®2 series Diodes - Rectifiers - Single?

1. STMicroelectronics ECOPACK®2 series Diodes - Rectifiers - Single come in two types: Standard Recovery (SR) and Ultrafast Recovery (UR).   2. Standard Recovery (SR) diodes have a longer recovery time than Ultrafast Recovery (UR) diodes, meaning that they take longer to return to their non-conducting state after conducting current.   3. Standard Recovery (SR) diodes are better suited for applications that require a low forward voltage drop and low power dissipation, while Ultrafast Recovery (UR) diodes are better suited for applications that require a fast switching speed.   4. Standard Recovery (SR) diodes are more cost-effective than Ultrafast Recovery (UR) diodes.