web counter

STMicroelectronics STPSC1006 Single-Phase Diode Rectifier

Features and applications of STMicroelectronics STPSC1006 Single-Phase Diode Rectifier

Single-phase diode rectifiers like the STMicroelectronics STPSC1006 are frequently utilized in a wide range of applications where converting AC power to DC power is necessary. It features a short recovery time of 35ns, a low forward voltage drop of generally 0.84V at a forward current of 5A, and is designed to withstand a continuous forward current of up to 10A. This article introduce its features and applications.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPSC10065GY-TRDIODES AND RECTIFIERS5126BUY
STPSC10065DYDIODE SCHOTTKY 650V 10A TO220AC20000BUY
STPSC1006DDIODE SCHOTTKY 600V 10A TO220AC60BUY
STPSC10065DDIODE SCHOTTKY 650V 10A TO220AC5RFQ
STPSC1006G-TRDIODE SILICON 600V 10A D2PAK970RFQ
Technical Documents

Single-phase diode rectifiers like the STMicroelectronics STPSC1006 are frequently utilized in a wide range of applications where converting AC power to DC power is necessary. It features a short recovery time of 35ns, a low forward voltage drop of generally 0.84V at a forward current of 5A, and is designed to withstand a continuous forward current of up to 10A. The gadget is also highly resistant to avalanche breakdown and has a high surge capability of up to 100A. It is RoHS compliant and offered in a TO-220AC package. The STPSC1006 is frequently used in power supply, lighting, motor control, and battery charging applications. It is suitable for high-power applications where efficiency and low power dissipation are crucial due to its high current capability, low forward voltage drop, and quick recovery time.

 

Features

 

High current capacity: The STPSC1006 can handle a constant forward current of up to 10A, making a wide range of applications possible.

Low forward voltage drop: The device's low forward voltage drop, which is typically 0.84V at a forward current of 5A, helps to cut down on power loss and increase efficiency.

Rapid recovery: The STPSC1006 features a rapid recovery time of 35 ns, which reduces switching losses and enhances system performance in general.

High surge capacity: The device has a surge current handling capacity of up to 100A, which enhances dependability and provides protection from overvoltage situations.

Ruggedness against avalanches: The STPSC1006 is made to be very resistant to avalanche breakdown, helping to increase reliability and lower the possibility of device failure.

Device complies fully with the EU RoHS directive, which limits the use of potentially hazardous materials in electronic equipment.

Overall, the STPSC1006 is a single-phase diode rectifier with high performance, dependability, and affordability that may be used for a variety of tasks, including power supplies, illumination, motor control, and battery charging.

 

Applications

 

  • Lighting

  • Motor control

  • Power supplies

  • Battery charging

Overall, the STPSC1006 is a versatile device that is used in a wide range of applications where high-performance rectification is required.


Frequently Asked Questions

What is the STPSC1006's maximum junction temperature?

The STPSC1006's maximum junction temperature is 150°C.

Is the STPSC1006 compliant with RoHS?

The STPSC1006 complies with the EU RoHS directive in full.

What kind of package does the STPSC1006 come in?

A TO-220AC package is available for the STPSC1006 device.