web counter

Cree C3D series Silicon carbide Schottky diodes

Features and Applications of C3D series Silicon carbide Schottky diodes

The purpose of this article is to briefly illustrate what is possible with Silicon carbide Schottky diodes and the features and applications of these diodes manufactured by Cree under the C3D series.

Applications

  • Lighting
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
C4D20120ADiode Schottky 1.2KV 27A 2-Pin(2+Tab) TO-2203020BUY
C3D06065IDIODE SCHOTTKY 650V 13A TO220-21133BUY
C3D08065ISchottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 8A, Isolated46BUY
C3D02065EDIODE SCHOTTKY 650V 2A TO252-24576BUY
C3D12065ADIODE SCHOTTKY 650V 35A TO220-2607BUY
CVFD20065ADIODE SCHKY SIC 650V 20A TO-2200RFQ
C3D04065EDIODE SCHOTTKY 650V 4A TO252-23915BUY
C3D04060FDIODE SCHOTTKY 600V 4A TO220-F232363BUY
C3D06060GDIODE SCHOTTKY 600V 6A TO263-2881BUY
C4D05120EDIODE SCHOTTKY 1.2KV 5A TO252-26637BUY
C4D05120ADIODE SCHOTTKY 1.2KV 8.2A TO2209RFQ
C6D10065A10A 650V G6 ZREC SIC SCHOTTKY DI88BUY
C3D16065D1DIODE SCHOTTKY 650V 16A TO247-366BUY
C3D06065E-TRZRECTM 6A, 650V SIC SCHOTTKY DIO4664BUY
CPW3-1700-S010B-WPDIODE SILICON 1.7KV 10A CHIP0RFQ
CPW3-1700-S025B-WPDIODE SILICON 1.7KV 25A CHIP0RFQ
C4D05120E-TRDiode Schottky 1.2KV 19A 3-Pin(2+Tab) TO-252 T/R3828BUY
C3D10065E-TRZRECTM 10A, 650V SIC SCHOTTKY DI19480RFQ
CPW2-1200-S005BDIODE SCHOTTKY 1200V 5A0RFQ
CPW2-1200-S010BDIODE SCHOTTKY 1200V 10A0RFQ
Technical Documents

This video explains the structure, working principle and places of use of Schottky diode, which we can encounter in communication circuits, power circuits and many other places. At the end of the video, you will have access to a lot of information about this diode. Normal diodes cannot respond to the reversal of the applied voltage at very high frequencies.

What is a Schottky Diode? How Schottky Diodes Work? Where to Use? ( Schottky Diode Tutorial)


C3D series Silicon carbide Schottky diodes are high-performance power switching diodes designed and manufactured by Cree, Inc. They feature Silicon Carbide (SiC) technology, which offers superior performance compared to conventional Silicon diodes.

Features

The features of C3D series Silicon carbide Schottky diodes from Cree are:

1. High Performance: C3D series diodes have a higher thermal conductivity than conventional silicon diodes, which allows them to operate at high temperatures and handle high current densities.

2. Low Forward Voltage: The low forward voltage drop of C3D diodes helps to reduce power consumption and improve overall efficiency.

3. High Surge Capability: C3D diodes have a high surge capability that allows them to handle large current transients without damage.

4. Fast Switching Speeds: C3D diodes have fast switching speeds, which makes them suitable for high-frequency applications.

5. Low Reverse Recovery Time: C3D diodes have a low reverse recovery time, which reduces the amount of energy lost during switching.

Applications

  • Power factor correction (PFC)

  • Solar inverters

  • Motor drives

  • Switched-mode power supplies (SMPS)

  • High-frequency power converters

  • LED lighting

  • Electric vehicles

C3D series Silicon carbide Schottky diodes are suitable for a wide range of applications, including power factor correction, motor drives, solar inverters, switch-mode power supplies, and more. They are particularly well-suited for high-frequency, high-power, and high-temperature applications.


Frequently Asked Questions

What are some advantages of using C3D series Silicon carbide Schottky diodes?

Compared to traditional Silicon diodes, C3D series Silicon carbide Schottky diodes offer several advantages, such as lower forward voltage drop, reduced reverse recovery time, and better thermal performance. This makes them ideal for high-frequency switching applications and high-temperature environments.

How do C3D series Silicon carbide Schottky diodes compare to other types of power diodes?

Compared to other types of power diodes, C3D series Silicon carbide Schottky diodes offer several advantages, such as faster switching speeds, lower forward voltage drop, and better thermal performance. They also have a lower reverse recovery time, which reduces switching losses and increases overall efficiency.

How do C3D series Silicon carbide Schottky diodes compare to other types of power diodes?

Compared to other types of power diodes, C3D series Silicon carbide Schottky diodes offer several advantages, such as faster switching speeds, lower forward voltage drop, and better thermal performance. They also have a lower reverse recovery time, which reduces switching losses and increases overall efficiency.