web counter

STMicroelectronics Automotive, AEC-Q101, ECOPACK®2 series Diodes - Rectifiers - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, ECOPACK®2 series Single-Phase Diode Rectifier

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics Automotive, AEC-Q101, ECOPACK®2 series Single-Phase Diode Rectifier.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPSC15H12G2Y-TRDIODE SIL CARB 1.2KV 15A D2PAK0RFQ
STTH30RQ06DYDIODE GEN PURP 600V 30A TO220AC10000RFQ
STTH60RQ06WYAUTOMOTIVE TURBO 2 ULTRAFAST HIG600BUY
STBR6008WYAUTOMOTIVE 800 V, 60 A BRIDGE RE6BUY
STTH2R02UYDIODE GEN PURP 200V 2A SMB1660000RFQ
STPS30SM120SFPDIODE SCHOTTKY 120V TO220FPAB1000BUY
STTH15RQ06DDIODE GEN PURP 600V 15A TO220AC60000BUY
STPSC20065DISTMICROELECTRONICS STPSC20065DI Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, TO-220ACNew7779BUY
STPSC20065DSTMICROELECTRONICS STPSC20065D Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, TO-220ACNew1709RFQ
STTH802BY-TRDIODE GEN PURP 200V 8A DPAK1RFQ
STPS5L60SFYAUTOMOTIVE GRADE 60V LOWVF POWER40000BUY
STPS10H60SFYAUTOMOTIVE 60V LOW IR POWER SCHO40000RFQ
STPS10M120SFSTPS10M120SF Series 120 V 10 A Power Schottky Rectifier - TO-277A (SMPC)130BUY
STPS1L40UYRectifier Diode, Single, 40 V, 1 A, 420 Mv, 60 A, 150 C277BUY
STTH1R06UFYSTMICROELECTRONICS STTH1R06UFY Standard Recovery Diode, Single, 600 V, 1 A, 1.9 V, 45 ns, 17 A125800BUY
STPS5L60SF60V POWER SCHOTTKY RECTIFIER40000BUY
STPS1045SF45V POWER SCHOTTKY RECTIFIER6000BUY
STPS1045SFYAUTOMOTIVE 45V POWER SCHOTTKY RE6000BUY
STTH15RQ06WYDIODE GEN PURP 600V 15A DO2471164BUY
STTH15RQ06G2-TR600V ULTRAFAST RECTIFIERS532BUY
Technical Documents

STMicroelectronics Automotive, AEC-Q101, ECOPACK®2 series Diodes - Rectifiers - Single are a range of high-performance, low-power, and cost-effective rectifiers designed for automotive applications. These devices are qualified to the AEC-Q101 standard and are available in a variety of packages, including the ECOPACK®2 series. They feature low forward voltage drop, low reverse leakage current, and high surge current capability. The devices are designed to provide reliable operation in harsh automotive environments, and are suitable for use in a wide range of automotive applications, including powertrain, body electronics, and safety systems.


Features


* AEC-Q101 qualified

* Low forward voltage drop

* High surge capability

* Low leakage current

* High temperature soldering guaranteed: 260°C/10s at terminals

* RoHS compliant


Applications


* Automotive applications

* Power supplies

* Battery chargers

* DC/DC converters

* Lighting

* Motor control

* Automotive electronics


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, ECOPACK®2 series Diodes - Rectifiers - Single?

1. Vishay Automotive, AEC-Q101, SMAJ Series Diodes - Rectifiers - Single 2. ON Semiconductor Automotive, AEC-Q101, SMA Series Diodes - Rectifiers - Single 3. NXP Automotive, AEC-Q101, SMBJ Series Diodes - Rectifiers - Single 4. Infineon Automotive, AEC-Q101, SMCJ Series Diodes - Rectifiers - Single 5. Diodes Incorporated Automotive, AEC-Q101, SMFJ Series Diodes - Rectifiers - Single

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, ECOPACK®2 series Diodes - Rectifiers - Single?

1. STMicroelectronics Automotive AEC-Q101 series diodes are designed to meet the requirements of the automotive industry, and are tested to the AEC-Q101 standard. These diodes are designed to withstand harsh environmental conditions, such as high temperatures, vibration, and humidity.  2. STMicroelectronics Automotive ECOPACK®2 series diodes are designed to meet the requirements of the automotive industry, and are tested to the ECOPACK®2 standard. These diodes are designed to provide superior performance in terms of power dissipation, temperature stability, and reliability.  3. STMicroelectronics Automotive Single diodes are designed to meet the requirements of the automotive industry, and are tested to the single standard. These diodes are designed to provide a cost-effective solution for automotive applications.