web counter

STMicroelectronics STPS3L Single-Phase Diode Rectifier

Features and applications of STMicroelectronics STPS3L Single-Phase Diode Rectifier

A high-performance single-phase diode rectifier for effective AC to DC voltage conversion is the STMicroelectronics STPS3L. It is perfect for use in a range of high-efficiency applications, including switch mode power supply, LED lighting, and motor control, thanks to its low forward voltage drop, high surge current capabilities, and quick recovery time. This article introduce its features and applications.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPS3L45AFDIODE SCHOTTKY 45V 3A SMAFLAT80000BUY
STPS3L60UDIODE SCHOTTKY 60V 3A SMB10000RFQ
STPS3L60UFDIODE SCHOTTKY 60V 3A SMBFLAT3000RFQ
STPS3L60RLDIODE SCHOTTKY 60V 3A DO201AD1900RFQ
STPS3L40SDIODE SCHOTTKY 40V 3A SMC0RFQ
STPS3L60QDIODE SCHOTTKY 60V 3A DO150BUY
STPS3L40SYDIODE SCHOTTKY 40V 3A SMC2224BUY
STPS3L40UFDIODE SCHOTTKY 40V 3A SMBFLAT15000RFQ
STPS3L60QRLDiode Schottky 60V 3A 2-Pin DO-15 T/R300000BUY
STPS3L60SYDIODE SCHOTTKY 60V 3A SMC0RFQ
STPS3L60SDIODE SCHOTTKY 60V 3A SMC7500RFQ
STPS3L60UYDiode Schottky 60V 3A Automotive 2-Pin SMB T/R5000RFQ
STPS3L25SDIODE SCHOTTKY 25V 3A SMC32365RFQ
Technical Documents

A high-performance single-phase diode rectifier for effective AC to DC voltage conversion is the STMicroelectronics STPS3L. It is perfect for use in a range of high-efficiency applications, including switch mode power supply, LED lighting, and motor control, thanks to its low forward voltage drop, high surge current capabilities, and quick recovery time.

The maximum repeating peak reverse voltage and maximum average forward current for the STPS3L are 30V and 3A, respectively. It has an operational junction temperature range of -40°C to +150°C and can handle surge currents up to 100A. The rectifier is RoHS compliant, environmentally safe, and offered in a small SMB box.

Overall, the STMicroelectronics STPS3L single-phase diode rectifier is a versatile and reliable device that offers high performance and efficiency in a range of applications.

 

Features

 

Low forward voltage drop: The STPS3L features a low forward voltage drop of 0.64V at 3A, which helps to cut down on power loss and boost efficiency.

High surge current capability: The rectifier is appropriate for applications that call for high surge capability because it can handle surge currents of up to 100A.

High operating junction temperature: The STPS3L's capacity to run at a junction temperature of up to 150°C helps to boost dependability and lessen the need for additional cooling.

Rapid recovery: The rectifier's 25ns recovery period is quick, which lowers switching losses and boosts effectiveness.

Small form factor: The STPS3L has a small-form-factor (SMF) design that helps conserve board space and condense the size of the entire system.

Restrictions on Hazardous Substances (RoHS) compliance: The rectifier complies with the RoHS directive, which limits the use of specific hazardous materials in electronic equipment.

Overall, the STMicroelectronics STPS3L single-phase diode rectifier is a high-performance device that is suited for a variety of high-efficiency applications because to its low forward voltage drop, strong surge capability, and quick recovery time.

 

Applications

 

  • LED lighting

  • Rectification

  • Motor control

  • Switch mode power supplies

Overall, the STMicroelectronics STPS3L single-phase diode rectifier is a versatile device that can be used in a wide range of applications that require efficient AC to DC voltage conversion.


Frequently Asked Questions

A single-phase diode rectifier is what?

An electronic device known as a single-phase diode rectifier uses a diode to convert alternating current (AC) voltage to direct current (DC) voltage. Power supply and other electronic gadgets frequently use it.

What is the STPS3L's STPS3L's maximum repeated peak reverse voltage?

The STPS3L's maximum repeated peak reverse voltage is 30V.

What is the STPS3L's maximum average forward current?

The STPS3L's maximum average forward current is 3A.