web counter

STMicroelectronics Automotive, STTH506 Single-Phase Diode Rectifier

Features and applications of STMicroelectronics STTH506 Single-Phase Diode Rectifier

A single-phase diode rectifier made for high power applications is the STMicroelectronics STTH506. It is a dependable and effective rectifier with a low forward voltage drop, which lowers power dissipation and boosts efficiency. It can also withstand high surge currents. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STTH506B-TRDIODE GEN PURP 600V 5A DPAK12716RFQ
STTH506DDIODE GEN PURP 600V 5A TO220AC31518BUY
STTH506BDIODE GEN PURP 600V 5A DPAK2500BUY
STTH506DTIDIODE GEN PURP 600V 5A TO220AC1450BUY
Technical Documents

A single-phase diode rectifier made for high power applications is the STMicroelectronics STTH506. It is a dependable and effective rectifier with a low forward voltage drop, which lowers power dissipation and boosts efficiency. It can also withstand high surge currents. The STTH506 is excellent for applications that demand high temperature stability because it also has a quick recovery time and can work at high temperatures of up to 175°C. Its small TO-220AB packaging makes mounting it on a circuit board simple. Power supplies, motor control, lighting, automotive, and industrial controls are just a few uses for the STTH506.

 

Features

 

High current capability: The STTH506 is appropriate for high power applications because it can take a maximum average current of 5 A.

Low forward voltage drop: The STTH506 has a very low forward voltage drop, which lowers power dissipation and increases efficiency.

Quick recovery: The STTH506 recovers quickly, which lowers switching losses and boosts efficiency.

High capacity for surge currents: The STTH506 is capable of handling large surge currents, making it appropriate for applications requiring high peak currents.

High operating temperature: The STTH506 is appropriate for applications requiring high temperature stability because it can function at high temperatures up to 175°C.

The STTH506 is appropriate for applications that call for great dependability and resilience due to its high avalanche energy rating.

Small TO-220AB package: The STTH506 has a TO-220AB package that is small and convenient for mounting on circuit boards.

Overall, the STTH506 is a single-phase diode rectifier that is dependable and effective and is appropriate for a variety of high power applications.

 

Applications

 

  • Lighting

  • Automotive

  • Power supply

  • Motor control

  • Industrial controls


Frequently Asked Questions

What is the STTH506's maximum allowable average current?

The maximum average current that the STTH506 can handle is 5 A.

What is the STTH506's forward voltage drop?

The STTH506 has a very low forward voltage drop, which lowers power dissipation and increases efficiency.

How long does it take the STTH506 to recover?

A fast recovery time on the STTH506 lowers switching losses and boosts efficiency.