web counter

STMicroelectronics TS431 series Voltage Reference

Comprehensive Guide to TS431 Integrated Circuits (ICs) Voltage Reference

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics TS431 series Voltage Reference products.

FEATURES

  • AEC-Q100 qualified (SOT23-5)
  • Low voltage operation: 1.24 V to 6 V
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TS431BILTIC VREF SHUNT ADJ SOT23-521159RFQ
TS431IZTIC VREF SHUNT ADJ TO92-34000RFQ
TS431IYLTIC VREF SHUNT ADJ SOT23-56000RFQ
TS431BIYLTIC VREF SHUNT ADJ SOT23-56000BUY
TS431AILTIC VREF SHUNT ADJ SOT23-50RFQ
TS431ILTIC VREF SHUNT ADJ SOT23-56000BUY
TS431AIYLTIC VREF SHUNT ADJ SOT23-58300BUY
TS431IZIC VREF SHUNT 6V 2% TO92-31716BUY
TS431BIZ-APIC VREF SHUNT 6V 0.5% TO92-347509RFQ
TS431BIZIC VREF SHUNT 6V 0.5% TO92-3334RFQ
TS431BIZTIC VREF SHUNT 6V 0.5% TO92-3635241RFQ
TS431IZ-APIC VREF SHUNT 6V 2% TO92-347509BUY
TS431AIZ-APIC VREF SHUNT 6V 1% TO92-32000BUY
TS431AIZTIC VREF SHUNT PREC ADJ TO-92-3635124BUY
TS431AIZIC VREF SHUNT 6V 1% TO92-3245BUY
Technical Documents

The TS431 series is a family of low-voltage, three-terminal, adjustable shunt voltage references manufactured by STMicroelectronics. These voltage references are designed to provide a stable and precise output voltage that can be adjusted to any value between 1.24 V and 6 V using two external resistors

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics TS431 series Voltage Reference

Texas Instruments LM431: The LM431 is a precision programmable shunt regulator that provides a stable voltage reference. It offers similar functionality and performance characteristics as the TS431 and is widely used in various applications.  Analog Devices AD1582: The AD1582 is a precision micropower shunt voltage reference that offers high accuracy and stability. It can be used as a substitute for the TS431 in applications requiring precise voltage references.  Maxim Integrated MAX6001: The MAX6001 is a low-power, high-precision voltage reference that provides a stable output voltage. It offers excellent temperature stability and low dropout voltage, making it suitable for applications where accurate voltage references are essential.

What are some alternatives to the TS431 series?

Texas Instruments LM4040: The LM4040 is a precision micropower shunt voltage reference that offers high accuracy and stability. It is available in various voltage options and is commonly used in applications where precise voltage references are required.  Analog Devices ADR43x: The ADR43x series from Analog Devices consists of precision voltage references with low noise, high accuracy, and low temperature drift. These voltage references are available in different voltage options and are suitable for various applications.  Maxim Integrated MAX619: The MAX619 is a low-power, high-precision voltage reference that offers excellent temperature stability and low dropout voltage. It is available in different voltage options and is commonly used in precision measurement and voltage regulation applications.