web counter

Texas Instruments 65HVD1473 series Drivers Interface ICs

Comprehensive Guide to 65HVD1473 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1473 series Drivers Interface ICs products.

FEATURES

  • Full-duplex transceiver designed for RS-485 and RS-422 communication over long cable runs.
  • Designed to operate over a wide range of supply voltages from 3 V to 3.6 V.
  • Data rate of up to 20 Mbps.
  • Can operate over an extended temperature range of -40°C to 125°C.
  • 1/1 Transceiver Full RS422, RS485 14-SOIC.
Applications

  • Factory automation & control
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1473DGSRIC RS485 TXRX 3.3 ESD 10VSSOP5544RFQ
SN65HVD1473DGSSingle Transmitter/Receiver RS-485 10-Pin VSSOP Tube1150RFQ
SN65HVD1473DSingle Transmitter/Receiver RS-485 14-Pin SOIC Tube40000BUY
SN65HVD1473DRIC RS485 TXRX 3.3 ESD 14SOIC325BUY
Technical Documents

The Texas Instruments 65HVD1473 is a full-duplex transceiver designed for RS-485 and RS-422 communication over long cable runs. It is part of the 65HVD series of drivers interface ICs. The device is designed to operate over a wide range of supply voltages from 3 V to 3.6 V. It has a data rate of up to 20 Mbps and can operate over an extended temperature range of -40°C to 125°C.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 65HVD1473 series Drivers Interface ICs

SN65HVD1473DGSR IC TRANSCEIVER FULL 1/1 10VSSOP. SN65HVD1473D IC TRANSCEIVER FULL 1/1 14SOIC. SN65HVD1473DGS IC TRANSCEIVER FULL 1/1 10VSSOP. SN65HVD1473DR IC TRANSCEIVER FULL 1/1 14SOIC.

What is the data rate of the Texas Instruments 65HVD1473 series Drivers Interface ICs?

The data rate of the Texas Instruments 65HVD1473 series Drivers Interface ICs is up to 20 Mbps.