The Texas Instruments 65HVD77 series Drivers Interface ICs are integrated circuits that are used as transceivers in various applications. They are designed to provide a full-duplex communication interface between different voltage nodes. The 65HVD77 series is available in an 8-pin SOIC package and an 8-pin VSSOP package. The ICs are designed to operate over a wide temperature range of -40°C to 125°C and can be used in harsh environments.
Texas Instruments 65HVD77 series Drivers Interface ICs
Comprehensive Guide to 65HVD77 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD77 series Drivers Interface ICs products.
FEATURES
- They are designed as transceivers for full-duplex communication interfaces between different voltage nodes.
- They are available in an 8-pin SOIC package and an 8-pin VSSOP package.
- They are designed to operate over a wide temperature range of -40°C to 125°C.
- They can be used in harsh environments.
- They are part of the Texas Instruments Integrated Circuits (ICs) Drivers, Receivers, Transceivers product line
Applications
- Building automation
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD77D | TEXAS INSTRUMENTS SN65HVD77DTransceiver RS485 Driver, 3V-3.6V Supply, SOIC-8 | 3277 | BUY |
| SN65HVD77DGK | Single Transmitter/Receiver RS-485 8-Pin VSSOP Tube | 1000 | BUY |
| SN65HVD77DGKR | IC RS485 TXRX 3.3 ESD 8VSSOP | 0 | BUY |
| SN65HVD77DR | IC RS485 TXRX 3.3 ESD 8SOIC | 24 | RFQ |
Technical Documents
Frequently Asked Questions
Where can we use Texas Instruments 65HVD77 series Drivers Interface ICs
The Texas Instruments 65HVD77 series Drivers Interface ICs are used as transceivers in various applications. They are designed to provide a full-duplex communication interface between different voltage nodes. They can be used in harsh environments and are designed to operate over a wide temperature range of -40°C to 125°C.


Product
Brand
Articles
Tools