web counter

Texas Instruments Automotive, AEC-Q100, Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of Automotive, AEC-Q100, Eco-Mode™ series DC DC Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Automotive, AEC-Q100, Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Infotainment & cluster
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
LM2734ZQMK/NOPBIC REG BUCK ADJ 1A TSOT23-60RFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators are designed to provide reliable, efficient, and cost-effective power management solutions for automotive applications. These devices are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification and Eco-Mode™ technology. The Eco-Mode™ technology enables the device to reduce power consumption by up to 50%, while still providing the same level of performance. The devices also feature a wide input voltage range, low quiescent current, and high efficiency. With these features, the devices are ideal for automotive applications such as infotainment, body electronics, and powertrain.


Features


• AEC-Q100 qualified for automotive applications

• Eco-Mode™ operation for high efficiency

• Wide input voltage range from 4.5V to 40V

• Output voltage range from 0.8V to 5.5V

• Output current up to 5A

• Low quiescent current

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Adjustable switching frequency

• Programmable soft-start

• Programmable current limit

• Programmable output voltage


Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive powertrain systems

• Automotive safety systems

• Automotive lighting systems

• Automotive battery management systems

• Automotive power management systems

• Automotive navigation systems

• Automotive audio systems

• Automotive telematics systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators?

1. ON Semiconductor Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 2. STMicroelectronics Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 3. NXP Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 4. Renesas Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 5. Infineon Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 6. Maxim Integrated Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 7. Analog Devices Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators 8. Microchip Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, Eco-Mode™ series PMIC - Voltage Regulators?

1. AEC-Q100 series PMICs are designed to meet the stringent requirements of the automotive industry, including high temperature operation, high reliability, and low power consumption. They are designed to meet the requirements of the Automotive Electronics Council (AEC) for automotive applications.  2. Eco-Mode™ series PMICs are designed to provide high efficiency and low power consumption in automotive applications. They feature a unique power-saving mode that reduces power consumption by up to 50%.  3. The main difference between the two types of PMICs is that the AEC-Q100 series is designed for automotive applications, while the Eco-Mode™ series is designed for general purpose applications. The AEC-Q100 series is also designed to meet the stringent requirements of the automotive industry, while the Eco-Mode™ series is designed to provide high efficiency and low power consumption.