web counter

Texas Instruments Automotive, AEC-Q100, SIMPLE SWITCHER® series Voltage Regulators

Introduction, stock information and FAQs of Automotive, AEC-Q100, SIMPLE SWITCHER® series DC DC Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Automotive, AEC-Q100, SIMPLE SWITCHER® series DC DC Voltage Regulators.

Applications

  • Infotainment & cluster
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
LM2734ZQMK/NOPBIC REG BUCK ADJ 1A TSOT23-60RFQ
LM2670SX-ADJ/NOPBIC REG BUCK ADJ 3A TO263-712800RFQ
LM22676MRE-5.0/NOPBTEXAS INSTRUMENTS LM22676MRE-5.0/NOPB SIMPLESWITCH, 3.0A 4.5~42VIN, 8PSOP,REEL180RFQ
LM2574N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP2000RFQ
LM2596SX-3.3/NOPBIC REG BUCK 3.3V 3A TO263-510000RFQ
LM22677TJ-ADJ/NOPBIC REG BUCK ADJ 5A TO263-7477RFQ
LMR62421XMF/NOPBIC REG BST SEPIC ADJ 2.1A SOT230RFQ
LMR62421XMFE/NOPBTEXAS INSTRUMENTS LMR62421XMFE/NOPBDC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.7V-5.5Vin, 3V-24Vout, 2.1Aout, SOT-23-5245RFQ
LM46001PWPTTEXAS INSTRUMENTS LM46001PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 1Aout, HTSSOP-16177RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
LMR14006XDDCRConv DC-DC Single-OUT Step Down 4V to 40V 6-Pin SOT T/R30000RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
LMR14020SDDARIC REG BUCK ADJ 2A30000RFQ
LM46000PWPTTEXAS INSTRUMENTS LM46000PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 0.5Aout, HTSSOP-1683RFQ
LM22676TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM22670MRE-ADJ/NOPBIC REG BUCK ADJUSTABLE 3A 8SOPWR250RFQ
LM22670TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM2594N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP50RFQ
LM2591HVSX-ADJ/NOPBIC REG BUCK ADJ 1A TO263-5511RFQ
LM2575S-ADJ/NOPBIC REG BUCK ADJ 1A TO263-520RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, SIMPLE SWITCHER® series PMIC - Voltage Regulators are designed to provide reliable, efficient, and cost-effective power management solutions for automotive applications. These devices are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, and are capable of providing up to 5A of output current. The SIMPLE SWITCHER® series PMICs feature a wide input voltage range, low quiescent current, and high efficiency, making them ideal for automotive applications. Additionally, these devices offer a variety of protection features, such as over-voltage, over-current, and thermal protection, to ensure reliable operation in harsh automotive environments.


Features


• AEC-Q100 qualified for automotive applications

• High efficiency up to 95%

• Low quiescent current

• Wide input voltage range from 4.5V to 36V

• Output voltage range from 0.8V to 5.5V

• Output current up to 3A

• Programmable switching frequency up to 1MHz

• Internal compensation

• Over-temperature protection

• Short-circuit protection

• Over-current protection

• Enable/disable control

• Soft-start

• Output voltage tracking


Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive powertrain systems

• Automotive safety systems

• Automotive lighting systems

• Automotive battery management systems

• Automotive telematics systems

• Automotive navigation systems

• Automotive audio systems

• Automotive power supplies

• Automotive sensors


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, SIMPLE SWITCHER® series PMIC - Voltage Regulators?

1. ON Semiconductor Automotive, AEC-Q100, NCP5392M Series PMIC - Voltage Regulators 2. STMicroelectronics Automotive, AEC-Q100, L5973D Series PMIC - Voltage Regulators 3. Renesas Automotive, AEC-Q100, R2A20500 Series PMIC - Voltage Regulators 4. NXP Automotive, AEC-Q100, MC33269 Series PMIC - Voltage Regulators 5. Analog Devices Automotive, AEC-Q100, ADP5090 Series PMIC - Voltage Regulators

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, SIMPLE SWITCHER® series PMIC - Voltage Regulators?

1. AEC-Q100: This series of voltage regulators is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. These regulators are designed to provide high efficiency, low noise, and high reliability in automotive applications.  2. SIMPLE SWITCHER® series: This series of voltage regulators is designed to provide high efficiency, low noise, and high reliability in a wide range of applications. These regulators are designed to be easy to use and provide a wide range of features and options.  3. Automotive: This series of voltage regulators is designed to meet the stringent requirements of the automotive industry. These regulators are designed to provide high efficiency, low noise, and high reliability in automotive applications.